C.P. Titanium Titanium and Titanium Alloys

3 Results
Commercially Pure Titanium -- Grade 1
from Ulbrich Stainless Steels & Special Metals, Inc.

Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. deep drawing applications. TITANIUM GRADE 1 DESCRIPTION. Commercially Pure Titanium Grade 1 is one of the... [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS
  • UNS R: 50250
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip
Bare Wire -- Commercially Pure Titanium
from Universal Wire Works Inc.

These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2) is the most widely used titanium alloy for industrial applications because of its good balance... [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Wire
  • Specifications: AWS
  • Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Seawater Water Heat Exchangers
Engineered Materials -- Pure Metals
from Materion Corporation

Pure Metals. Aluminum, Al. Neodymium, Nd. Antimony, Sb. Nickel, Ni. Beryllium, Be. Niobium, Nb. Bismuth, Bi. Osmium, Os. Boron, B. Palladium, Pd. Cadmium, Cd. Platinum, Pt. Calcium, Ca. Praseodymium, Pr. Carbon, C. Rhenium, Re. Cerium, Ce. Rhodium, Rh. Chromium, Cr. Ruthenium, Ru. Cobalt, Co. [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions
  • Applications: Electronics or semiconductors
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes