Plastic Thin Film Coating Services
from Pulse Technologies, Inc.
PVD Coating. Pulse Advanced Coating Technology (PACT ®) brings significant improvements in battery life or greatly reduced size for electrical-sensing or stimulating implantable devices. These PVD (physical vapor deposition) coatings deliver extremely low polarization on small electrodes. This... [See More]
- Materials: Titanium; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD)
- Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
- Certifications / Standards: AS 9100C; ISO 9001:2008; Compliant to 21 CFR Part 820
from Evaporated Metal Films (EMF)
Applied Coatings Group (ACG) can not only deliver excellent optical thin film coating services, we can also provide you with a thorough and detailed assessment of your coating needs and offer you a range of flexible solutions. We thoroughly analyze and assess the full scope of your design challenges... [See More]
- Materials: Aluminum; Glass; Plastic; Stainless Steel
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating; Sputtering
- Company Information: ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
- Certifications / Standards: ISO 9001:2000
from MIRWEC Coating
MIRWEC Coating is proud to offer unsurpassed precision and uniformity in thin coatings, boasting a tolerance of ±2% in thickness. We have successfully coated thicknesses from 2mm (wet) down to 15nm (dry) for a wide variety of applications. [See More]
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
- Capabilities: Material Selection / Design Assistance; Research & Development; Hard Coating
- Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof
from Raytheon ELCAN Optical Technologies
When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating design and... [See More]
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel; Custom Requirements
- Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Physical Vapor Deposition (PVD); Ion Implantation; Plasma Etching / Cleaning; Hard Coating; Custom Requirements
- Company Information: ELCAN Optical Technologies has a history reaching back to the very beginnings of modern optics. Optical fabrication lies at the very heart of their operation and plays a vital role in maintaining their position as a world leader in the field of optics.
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; OEM Specific; Military Standards; Custom Requirements
from Metrigraphics LLC
The Metrigraphics Division of DRC is a leading worldwide supplier of ultra-high, precision, custom components for Original Equipment Manufacturers (OEMs). We have applied our core technologies of electroforming, photolithography, and thin-film sputtering to help customers increase the performance,... [See More]
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
- Capabilities: Research & Development; Physical Vapor Deposition (PVD); Plasma Etching / Cleaning; Sputter Deposition
- Company Information: The Metrigraphics Division of DRC is a leading worldwide supplier of ultra-high, precision, custom components for OEMs. Their process technologies are utilized in fabricating complex 2-D and 3-D micro-components and micro-circuits.
- Functional / Performance: Conductive; Dielectric