Southern US Only Thin Film Coating Services

3 Results
Thin Film Coating Service
from Raytheon ELCAN Optical Technologies

When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating design and... [See More]

  • Company Information: ELCAN Optical Technologies has a history reaching back to the very beginnings of modern optics. Optical fabrication lies at the very heart of their operation and plays a vital role in maintaining their position as a world leader in the field of optics.
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; OEM Specific; Military Standards; Custom Requirements
  • Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Physical Vapor Deposition (PVD); Ion Implantation; Plasma Etching / Cleaning; Hard Coating; Custom Requirements
  • Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel; Custom Requirements
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating
  • Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
PLASMAtech, Inc.
from Plasmatech, Inc.

Thin Film Coatings -. Plasma Enhanced Chemical Vapor Deposition (PECVD). Rather than modifying the existing surface of a material, polymerizable gases can be used to create a "new" surface by plasma deposition of a nanolayer coating. Unlike standard plasma surface modification which can have shelf... [See More]

  • Company Information: PLASMAtech supplies surface treatment services and equipment based on low pressure microwave plasma and parylene coating technology. We specialize in the most challenging PECVD coating and surface treatment applications and if one of our proprietary processes doesn't meet your needs, we'll work with you to tailor a solution to specifically address your requirements. We offer a full line of plasma and parylene equipment as well as contract services and process R&D in our GMP-compliant facility.
  • Functional / Performance: Corrosion / Rust Preventive; Protective
  • Capabilities: Plasma Enhanced Chemical Vapor Deposition
  • Industry: Medical; OEM / Industrial