Abrasion Resistant Thin Film Coating Services
from Abrisa Technologies
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
- Capabilities: Ion Implantation; Hard Coating
- Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
- Certifications / Standards: ISO 9001:2015; as well as industry quality standards including ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
from Umicore Coating Services Ltd.
Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings,. Gas analysis market with bandpass filters. Portfolio of thermal... [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
- Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Hard Coating; ION Assisted Deposition; Sputtering
- Company Information: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers.
- Certifications / Standards: We work within good manufacturing practice, and are accredited to both ISO 9001: 2008 and ISO 14001:2004
from Raytheon ELCAN Optical Technologies
When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating design and... [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Custom Requirements
- Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Physical Vapor Deposition (PVD); Ion Implantation; Plasma Etching / Cleaning; Hard Coating; Custom Requirements
- Company Information: ELCAN Optical Technologies has a history reaching back to the very beginnings of modern optics. Optical fabrication lies at the very heart of their operation and plays a vital role in maintaining their position as a world leader in the field of optics.
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; OEM Specific; Military Standards; Custom Requirements
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications / Standards: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
from MIRWEC Coating
MIRWEC Coating is proud to offer unsurpassed precision and uniformity in thin coatings, boasting a tolerance of ±2% in thickness. We have successfully coated thicknesses from 2mm (wet) down to 15nm (dry) for a wide variety of applications. [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof
- Capabilities: Material Selection / Design Assistance; Research & Development; Hard Coating
- Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
from Impreglon, Inc.
Impreglon, Inc. specializes in PVD (Physical Vapor Deposition) coatings. Over the past decade these coatings have become standards in many industries. From extending the service life of tools, to eliminating tarnishing of brass marine fittings, to preventing scratches on bath hardware, PVD coatings... [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Plasma Etching / Cleaning; Hard Coating
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications / Standards: ISO 9001:2008; ITAR Registered
from Deposition Sciences, Inc.
PROCESS DESCRIPTION. DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI ’s core enabling technology is an internally-developed batch coating process... [See More]
- Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Dielectric; Heat Resistant; Reflective
- Capabilities: Material Selection / Design Assistance; Chemical Vapor Deposition (CVD); Hard Coating
- Company Information: Deposition Sciences, Inc. (DSI®), a wholly owned subsidiary of Lockheed Martin, provides innovative, durable optical coating solutions for aerospace, commercial, and military customers. Applications include automotive, biomedical, astronomy, homeland security, imaging, telecommunications, scientific research, and industrial R&D. With lean manufacturing standards and talented engineers, we meet the diverse needs of customers who require cost-effective thin film coating solutions.
- Certifications / Standards: ISO 9001:2015 Certified, ITAR Registered and Compliant