Dielectric Thin Film Coating Services

12 Results
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
  • Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Optical Coatings
from Zygo Corporation

Optical Coatings. Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods (electron beam,... [See More]

  • Functional / Performance: Antireflective; Dielectric; Reflective
  • Capabilities: Material Selection / Design Assistance; Electron Beam; Electron Beam with Ion Assist; DC Magnetron Sputtering
  • Company Information: Zygo Corporation is a global leader in the design and manufacture of advanced optical metrology systems and ultra-precise optical components and assemblies. Our mission is to enable customer success by delivering innovative precision optical and metrology solutions that exceed expectations.
  • Certifications / Standards: ISO 9001:2000
Chemical Vapor Depositioin, Dark Mirror, and Flexible Sputtered Coatings
from Deposition Sciences, Inc.

PROCESS DESCRIPTION. DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI ’s core enabling technology is an internally-developed batch coating process... [See More]

  • Functional / Performance: Antireflective; Dielectric; Reflective; Protective
  • Capabilities: Chemical Vapor Deposition (CVD); Dark Mirror Coating, Flexible Sputtering Coating
  • Company Information: Deposition Sciences, Inc. (DSI®), a wholly owned subsidiary of Lockheed Martin, provides innovative, ultra-durable optical coating solutions for aerospace, commercial, and military customers. Applications include automotive, biomedical, astronomy, homeland security,, imaging, telecommunications, scientific research, and industrial R&D. With lean manufacturing standards and talented engineers, we meet the diverse needs of customers who require cost-effective thin film coating solutions.
  • Certifications / Standards: ISO 9001:2015 Certified, ITAR Registered and Compliant
ACG
from Evaporated Metal Films (EMF)

Applied Coatings Group (ACG) can not only deliver excellent optical thin film coating services, we can also provide you with a thorough and detailed assessment of your coating needs and offer you a range of flexible solutions. We thoroughly analyze and assess the full scope of your design challenges... [See More]

  • Functional / Performance: Antireflective; Dielectric; Reflective; Electrically Insulating
  • Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating; Sputtering
  • Company Information: ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
  • Certifications / Standards: ISO 9001:2000
Contract Coating
from MIRWEC Coating

MIRWEC Coating is proud to offer unsurpassed precision and uniformity in thin coatings, boasting a tolerance of ±2% in thickness. We have successfully coated thicknesses from 2mm (wet) down to 15nm (dry) for a wide variety of applications. [See More]

  • Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof
  • Capabilities: Material Selection / Design Assistance; Research & Development; Hard Coating
  • Company Information: MIRWEC Coating serves a broad customer base with a wide variety of needs, focusing on extremely thin and extremely uniform roll-to-roll coating. Our coating technology and service is unparalleled.
  • Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
Qioptiq
from Qioptiq

Our Capabilities. Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R &D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we... [See More]

  • Functional / Performance: Antireflective; Conductive; Dielectric; Protective
  • Materials: Glass
  • Company Information: Qioptiq designs and manufactures photonic products and solutions that serve a wide range of markets and applications
  • Industry: Aerospace; Electronics; Medical; Mil-Spec; OEM / Industrial
Thin-Films Research, Inc.
from Thin-Films Research, Inc.

Thin-Films Research, Inc offers you thin-film technology made to order. Their technological capabilities include growth of precision thin-films by various physical vapor deposition processes such as Thermal Evaporation, Electron Beam Deposition, Sputtering and Ion Assisted Depositions.can deposit... [See More]

  • Functional / Performance: Antireflective; Dielectric; Reflective
  • Capabilities: Physical Vapor Deposition (PVD)
  • Company Information: Manufacturer of Custom Optical Filters and Thin-Film Sensors. Custom Thin-Film Coating Services for Medical Electronics, Sensors, MEMS and Semiconductor Industries.
  • Materials: Glass; Fiber
Umicore Coating Services
from Umicore Coating Services Ltd.

Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings,. Gas analysis market with bandpass filters. Portfolio of thermal... [See More]

  • Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
  • Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Hard Coating; ION Assisted Deposition; Sputtering
  • Company Information: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers.
  • Certifications / Standards: We work within good manufacturing practice, and are accredited to both ISO 9001: 2008 and ISO 14001:2004
Thin Film Optical Coatings
from Abrisa Technologies

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]

  • Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant
  • Capabilities: Ion Implantation; Hard Coating
  • Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
  • Certifications / Standards: ISO 9001:2015; as well as industry quality standards including ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
Rogue Valley Microdevices, Inc.
from Rogue Valley Microdevices, Inc.

Founded in 2003, Rogue Valley Microdevices is the first company to establish a microelectronics manufacturing facility in beautiful Southern Oregon. Headquartered in Medford Oregon, we have quickly established ourselves as one of the premier MEMS Foundries in the United States. Our manufacturing... [See More]

  • Functional / Performance: Antireflective; Chemical Resistant; Conductive; Dielectric
  • Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Physical Vapor Deposition (PVD); Plasma Etching / Cleaning; Hard Coating
  • Company Information: Rogue Valley Micro is a leading supplier of Silicon Wafers and Thin Film deposition services to the Microelectronics Industry. With over 10,000 sq. ft. of manufacturing space RVM is capable of processing wafer sizes from 50mm-300mm in diameter.
  • Materials: Titanium; Exotic Metals; Aluminum; Carbide; Composites; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Precious Metals
DRC / Metrigraphics Division
from Metrigraphics LLC

The Metrigraphics Division of DRC is a leading worldwide supplier of ultra-high, precision, custom components for Original Equipment Manufacturers (OEMs). We have applied our core technologies of electroforming, photolithography, and thin-film sputtering to help customers increase the performance,... [See More]

  • Functional / Performance: Conductive; Dielectric
  • Capabilities: Research & Development; Physical Vapor Deposition (PVD); Plasma Etching / Cleaning; Sputter Deposition
  • Company Information: The Metrigraphics Division of DRC is a leading worldwide supplier of ultra-high, precision, custom components for OEMs. Their process technologies are utilized in fabricating complex 2-D and 3-D micro-components and micro-circuits.
  • Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
Thin Film Coating Service
from Raytheon ELCAN Optical Technologies

When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating design and... [See More]

  • Functional / Performance: Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Custom Requirements
  • Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Physical Vapor Deposition (PVD); Ion Implantation; Plasma Etching / Cleaning; Hard Coating; Custom Requirements
  • Company Information: ELCAN Optical Technologies has a history reaching back to the very beginnings of modern optics. Optical fabrication lies at the very heart of their operation and plays a vital role in maintaining their position as a world leader in the field of optics.
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; OEM Specific; Military Standards; Custom Requirements