Southwest US Only Thin Film Coating Services
from Cascade Optical Corp.
Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]
- Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
- Certifications / Standards: MIL-SPEC / MIL-STD; OEM Specific
- Capabilities: Physical Vapor Deposition (PVD); Ion Implantation; IOPLAS-II Ion-Assisted Deposition
- Materials: Exotic Metals; Aluminum; Ceramic; Glass; Precious Metals
from Zygo Corporation
Optical Coatings. Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods (electron beam,... [See More]
- Company Information: Zygo Corporation is a global leader in the design and manufacture of advanced optical metrology systems and ultra-precise optical components and assemblies. Our mission is to enable customer success by delivering innovative precision optical and metrology solutions that exceed expectations.
- Certifications / Standards: ISO 9001:2000
- Capabilities: Material Selection / Design Assistance; Electron Beam; Electron Beam with Ion Assist; DC Magnetron Sputtering
- Materials: Ceramic; Glass
from Qioptiq
Our Capabilities. Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R &D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we... [See More]
- Company Information: Qioptiq designs and manufactures photonic products and solutions that serve a wide range of markets and applications
- Functional / Performance: Antireflective; Conductive; Dielectric; Protective
- Materials: Glass
- Industry: Aerospace; Electronics; Medical; Mil-Spec; OEM / Industrial
from Abrisa Technologies
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]
- Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
- Certifications / Standards: ISO 9001:2015; as well as industry quality standards including ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
- Capabilities: Ion Implantation; Hard Coating
- Materials: Ceramic; Composites; Glass
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications / Standards: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel