Europe Only Thin Film Coating Services
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications / Standards: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Umicore Coating Services Ltd.
Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings,. Gas analysis market with bandpass filters. Portfolio of thermal... [See More]
- Company Information: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers.
- Certifications / Standards: We work within good manufacturing practice, and are accredited to both ISO 9001: 2008 and ISO 14001:2004
- Capabilities: Material Selection / Design Assistance; Research & Development; Chemical Vapor Deposition (CVD); Hard Coating; ION Assisted Deposition; Sputtering
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Glass; Precious Metals; Diamond; Gasir; Germanium
from Qioptiq
Our Capabilities. Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R &D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we... [See More]
- Company Information: Qioptiq designs and manufactures photonic products and solutions that serve a wide range of markets and applications
- Functional / Performance: Antireflective; Conductive; Dielectric; Protective
- Materials: Glass
- Industry: Aerospace; Electronics; Medical; Mil-Spec; OEM / Industrial