East Asia / Pacific Only Thin Film Coating Services
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications / Standards: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
- Capabilities: Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating
- Materials: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from ECOPTIK (CHANGCHUN) LTD
Anti-Reflection Coating (AR). High Reflective Metal Coatings. High Reflective Coatings. Partial Reflective Coatings. Beam Splitter Coatings. The optical coating is composed of thin layered media, a type of optical media material that propagates light beams through the interface. The application of... [See More]
- Company Information: We have state-of-the-art, modern technology machines for manufacturing and inspecting all kinds of precision optics. Our company occupies an area of 1,500 square meters, supported by 82 workers, including three technical engineers and two dedicated optical engineers.
- Materials: Aluminum; Precious Metals
- Certifications / Standards: DIN, MIL, ISO Surface Quality Standard
- Functional / Performance: Antireflective; Reflective
from Qioptiq
Our Capabilities. Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R &D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we... [See More]
- Company Information: Qioptiq designs and manufactures photonic products and solutions that serve a wide range of markets and applications
- Functional / Performance: Antireflective; Conductive; Dielectric; Protective
- Materials: Glass
- Industry: Aerospace; Electronics; Medical; Mil-Spec; OEM / Industrial