Vinyl Elastomer and Rubber Shapes
2 Results
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Chemical System: Polyurethane; Vinyl / PVC; Silicone; Thermoplastic
- Form / Shape: Sheet or Film
- Filler: Glass or FRP; Cloth Reinforcement
- Features: UL
NORFILM Film Release Liners -- 5000 Series
from Saint-Gobain Surface Solutions- Composite
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Thermoplastic
- Form / Shape: Sheet or Film
- Filler: Unfilled
- Thickness: 9.20E-4 to 0.0230