TPE / Thermoplastic Elastomer and Rubber Shapes
from Pexco
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]
- Chemical System: Silicone; Thermoplastic; EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer
- Features: Electrical Insulation; Flame Retardant (optional feature)
- Form / Shape: Profile or Structural Shape
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Optical (optional feature); Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Thermoplastic
- Form / Shape: Sheet or Film
- Filler: Unfilled
- Thickness: 9.20E-4 to 0.0230
from Elasto Proxy Inc.
We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]
- Chemical System: Thermoplastic; Neoprene
- Form / Shape: Sheet or Film
- Filler: Unfilled
- Thickness: 0.0630
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Chemical System: Polyurethane; Vinyl / PVC; Silicone; Thermoplastic
- Form / Shape: Sheet or Film
- Filler: Glass or FRP; Cloth Reinforcement
- Features: UL