Specialty / Other Elastomer and Rubber Shapes

5 Results
Sheet Stock -- SH-063-42-NMT
from Elasto Proxy Inc.

We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]

  • Chemical System: Thermoplastic; Neoprene
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0630
Custom Molded Rubber
from Precision Associates Incorporated

Precision Associates offers engineering services from initial part design to final delivery. If you need a standard O-ring, lip seal, gasket rubber-to-metal or other custom seal shape, we ’ll manufacture the product you need to your exact specification!. With our on-site tool shop, we can... [See More]

  • Chemical System: Fluoropolymer (optional feature); Silicone (optional feature); EPDM, Nitrile, Neoprene
  • Width / O.D.: 0.0120 to 36
  • Filler: Unfilled
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Chemical System: Butyl; Silicone; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge
  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
Ground Rubber Balls
from Precision Associates Incorporated

PAI Ground Rubber balls are available in a variety of materials, including Viton ®, Buna N, Neoprene ®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers from 70 to... [See More]

  • Chemical System: Fluoropolymer; Silicone; EPDM, Nitrile, Neoprene
  • Width / O.D.: 0.1870 to 0.7500
  • Filler: Unfilled
Molded Rubber Balls
from Precision Associates Incorporated

PAI Ground Rubber balls are available in a variety of materials, including Viton ®, Buna N, Neoprene ®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. [See More]

  • Chemical System: Fluoropolymer; Silicone; EPDM, Nitrile, Neoprene
  • Width / O.D.: 0.0440 to 6.5
  • Filler: Unfilled