Unfilled Elastomer and Rubber Shapes
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Vinyl / PVC; Polyethylene; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Thermoplastic
- Thickness: 9.20E-4 to 0.0230
from Precision Associates Incorporated
Precision Associates offers engineering services from initial part design to final delivery. If you need a standard O-ring, lip seal, gasket rubber-to-metal or other custom seal shape, we ’ll manufacture the product you need to your exact specification!. With our on-site tool shop, we can... [See More]
- Filler: Unfilled
- Width / O.D.: 0.0120 to 36
- Chemical System: Fluoropolymer (optional feature); Silicone (optional feature); EPDM, Nitrile, Neoprene
from Wacker Chemical Corp.
ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Silicone; Thermally cured
- Thickness: 7.87E-4 to 0.0016
from Elasto Proxy Inc.
We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic; Neoprene
- Thickness: 0.0630
from Redwood Plastics
Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering. Sheet Rubber. Extruded Profiles. Rubber Lining Fabricated Parts. [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
- Chemical System: Isoprene or Polyisoprene; Natural Rubber
- Thickness: 0.0312 to 1
from Precision Associates Incorporated
PAI Ground Rubber balls are available in a variety of materials, including Viton ®, Buna N, Neoprene ®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers from 70 to... [See More]
- Filler: Unfilled
- Width / O.D.: 0.1870 to 0.7500
- Chemical System: Fluoropolymer; Silicone; EPDM, Nitrile, Neoprene
from Precision Associates Incorporated
PAI Ground Rubber balls are available in a variety of materials, including Viton ®, Buna N, Neoprene ®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. [See More]
- Filler: Unfilled
- Width / O.D.: 0.0440 to 6.5
- Chemical System: Fluoropolymer; Silicone; EPDM, Nitrile, Neoprene