Hollow / Tubular Stock Elastomer and Rubber Shapes

2 Results
Thermal Interface Sleeves -- SARCON®
from Fujipoly® America Corp.

Fujipoly ® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon ® tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact... [See More]

  • Form / Shape: Hollow or Tubular Stock
  • Length: 0.9843 to 1.38
  • Thickness: 1.18 to 3.35
  • I.D.: 0.4331 to 0.6693
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Chemical System: Butyl; Silicone; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge
  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape