Aerospace Elastomer and Rubber Shapes

3 Results
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Optical (optional feature); Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Profile or Structural Shape
  • Chemical System: Silicone; Thermoplastic; EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer
  • Features: Electrical Insulation; Flame Retardant (optional feature)
Balloon and Air Ship Materials
from ContiTech AG

When a material is to be used for such a specialised application as airships or helium balloons there are, of course, particular demands on the material. High strength, air-tightness, weather and UV stability, conductivity and non-flammability with minimum weight at the same time are just some of... [See More]

  • Industry: Aerospace
  • Form / Shape: Sheet or Film
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Chemical System: Butyl; Silicone; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge