Instrument / Meter / Analyzer Shock and Impact Sensors
2 Results
3-Axis Shock & Vibration Smart Probe -- RECOVIB FEEL
from Micromega Dynamics
from Micromega Dynamics
RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]
- Device Type: Transmitter; Instrument / Meter
- Frequency Range: 0.0 to 250
- Maximum Acceleration / Shock: 2 to 15
- Accuracy: 0.30 to 0.50
Shock Test System -- VENZO 640
from DynaTronic Corporation
from DynaTronic Corporation
VENZO 640 shock test systemis the tailored instrument for drop tester, shock tester and bump testing machine. It allows the test engineer to acquire any transient event such as drop test, crash test or shock pulses.When the external input match the defined trigger conditions- trigger level, slope... [See More]
- Device Type: Instrument / Meter
- Operating Temperature: -22 to 158
- Maximum Acceleration / Shock: 100000