Recorder / Totalizer Shock and Impact Sensors
from Exsenco, LLC
Using acceleration sensor (electrostatic capacitive type), SANTEST's IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from 1 second to 60 minutes) beforehand, IMPAK-02 observes the... [See More]
- Device Type: Sensor / Transducer; Recorder / Totalizer
- Frequency Range: 200 to 3200
- Maximum Acceleration / Shock: 0.5000 to 16
- Accuracy: 0.20
from Diversified Technical Systems, Inc. (DTS)
The TSR PRO is a self-powered shock recorder with 3 internal accelerometers. Small and rugged, it is ideal for unattended monitoring of acceleration ” including package testing, vibration, blast and multi-event impacts. The TSR PRO is so easy to use it can be armed and ready to record in... [See More]
- Device Type: Recorder / Totalizer
- Frequency Range: 0.0 to 300
- Maximum Acceleration / Shock: ? to 250
- Measurement Axes: Triaxial
from Micromega Dynamics
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]
- Device Type: Transmitter; Recorder / Totalizer
- Frequency Range: 0.0 to 250
- Maximum Acceleration / Shock: 2 to 200
- Accuracy: 0.30 to 0.50
from Instrumented Sensor Technology
Use IST's new MotionMaster ™ a portable accelerometer that ’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments... [See More]
- Device Type: Recorder / Totalizer
- Sensor Outputs: Acceleration
- Measurement Axes: Triaxial
- Features: Event triggered
from Instrumented Sensor Technology
NEW!! Low Cost, Disposable Shock Detector with Time-Stamp. Live LCD Time Display, Once Activated. Bi-axial Sensor, Completely Self Contained. Rough Handling “Freezes ” the Clock. 4-Month Battery Life Once Activated. 6-Month Shock Time-Stamp Retention. Available in Several G-Trip Level... [See More]
- Device Type: Sensor / Transducer; Recorder / Totalizer
- Measurement Axes: Biaxial