Biaxial Shock and Impact Sensors
2 Results
Electronic Shock Detector for Shipment Monitoring, Shock Timer
from Instrumented Sensor Technology
from Instrumented Sensor Technology
NEW!! Low Cost, Disposable Shock Detector with Time-Stamp. Live LCD Time Display, Once Activated. Bi-axial Sensor, Completely Self Contained. Rough Handling “Freezes ” the Clock. 4-Month Battery Life Once Activated. 6-Month Shock Time-Stamp Retention. Available in Several G-Trip Level... [See More]
- Measurement Axes: Biaxial
- Device Type: Sensor / Transducer; Recorder / Totalizer
MEMS Shock Sensors -- SG Series
from GIMATIC S.r.l.
from GIMATIC S.r.l.
The shock sensors are devices that change the outlet status. of their circuit when shocks or vibrations are sensed. They are. normally used to prevent breaking of mechanical actuators. (linear and rotating). Using the MEMS (Micro Electro Mechanical. System) technology, these sensors can monitor... [See More]
- Measurement Axes: Biaxial
- Device Type: Sensor / Transducer
- Frequency Range: 100
- Sensor Mounting: Stud/Bolt