Battery Powered Shock and Impact Sensors
from Exsenco, LLC
Using acceleration sensor (electrostatic capacitive type), SANTEST's IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from 1 second to 60 minutes) beforehand, IMPAK-02 observes the... [See More]
- Features: Battery Powered
- Frequency Range: 200 to 3200
- Maximum Acceleration / Shock: 0.5000 to 16
- Accuracy: 0.20
from Diversified Technical Systems, Inc. (DTS)
The TSR PRO is a self-powered shock recorder with 3 internal accelerometers. Small and rugged, it is ideal for unattended monitoring of acceleration ” including package testing, vibration, blast and multi-event impacts. The TSR PRO is so easy to use it can be armed and ready to record in... [See More]
- Features: Battery Powered
- Frequency Range: 0.0 to 300
- Maximum Acceleration / Shock: ? to 250
- Measurement Axes: Triaxial
from enDAQ Vibration Solutions
The new S2 ("mini") vibration & shock sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has a ±40g range which provides the greatest utility... [See More]
- Features: Battery Powered
- Frequency Range: 3200 to 4000
- Maximum Acceleration / Shock: 40 to 200
- Device Type: Sensor / Transducer
from enDAQ Vibration Solutions
The S3-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. [See More]
- Features: Battery Powered
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 100
- Device Type: Sensor / Transducer
from enDAQ Vibration Solutions
The S4-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum enclosure improves... [See More]
- Features: Battery Powered
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 100
- Device Type: Sensor / Transducer
from enDAQ Vibration Solutions
The S5-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum enclosure improves... [See More]
- Features: Battery Powered
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 100
- Device Type: Sensor / Transducer
from enDAQ Vibration Solutions
The S3-E2000D40 is a shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for shock testing due its wide 2,000g range. [See More]
- Features: Battery Powered
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 2000
- Device Type: Sensor / Transducer