Acceleration Shock and Impact Sensors
from SignalQuest, Inc.
Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description. Accelerometer (XLD). Shock Sensor (SHK). Vibration Sensor (SVS). Inclinometer (SI and SI2X). Programmable Tilt Switch (PTS). Function. CAN2.0A/B. J1939. CANOpen. DeviceNet. RS232. RS485. Modbus. Ethernet. PWM. [See More]
- Sensor Outputs: Acceleration; Vibration, Shock, Inclinometer
- Device Type: Sensor / Transducer
- Measurement Axes: Biaxial (optional feature); Triaxial (optional feature)
- Sensor Mounting: SMD
from Setra Systems
A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz. Features:... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 200 to 3000
- Maximum Acceleration / Shock: -600 to 600
- Accuracy: -1.00 to 1.00
from Columbia Research Labs, Inc.
The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 50 to 350
- Maximum Acceleration / Shock: -35 to 35
- Accuracy: 0.10
from Kistler Group
Small, light weight accelerometer for measuring impulse and high impact shock. • High impedance charge mode. • Wide measuring range. • Stable quartz element. • Lightweight, miniature package [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 8000
- Maximum Acceleration / Shock: -20000 to 30000
- Measurement Axes: Single
from Micromega Dynamics
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 250
- Maximum Acceleration / Shock: 2 to 200
- Accuracy: 0.30 to 0.50
from Instrumented Sensor Technology
Use IST's new MotionMaster ™ a portable accelerometer that ’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments... [See More]
- Sensor Outputs: Acceleration
- Device Type: Recorder / Totalizer
- Measurement Axes: Triaxial
- Features: Event triggered
from enDAQ Vibration Solutions
The new S2 ("mini") vibration & shock sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has a ±40g range which provides the greatest utility... [See More]
- Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
- Frequency Range: 3200 to 4000
- Maximum Acceleration / Shock: 40 to 200
- Device Type: Sensor / Transducer
from SignalQuest, Inc.
RoHS compliant, lead-free SMD package. Description The SQ-ASx series act like acceleration sensitive switches that open or close when accelerated past an acceleration threshold. Function. On / off shock & acceleration sensing. Features. Ultra low power - As little as 0.25 μA. Surface mount... [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Single
- Maximum Acceleration / Shock: 20 to 2000
- Device Type: Sensor / Transducer
from Columbia Research Labs, Inc.
The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 5000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00
from Kistler Group
High precision accelerometer for shock and vibration measurements in laboratory applications. Primarily a reference accelerometer. Type 8002K is a high precision accelerometer for shock and vibration measurements in laboratory applications. Its excellent performance is derived from an ultra-stable... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 6000
- Maximum Acceleration / Shock: -1000 to 1000
- Measurement Axes: Single
from Micromega Dynamics
RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 250
- Maximum Acceleration / Shock: 2 to 15
- Accuracy: 0.30 to 0.50
from Instrumented Sensor Technology
Compact self, contained. 2" x 1" x 0.5", 40 gram. 3-axis accelerometer & recorder. Records peak shocks, total energy, duration, date, time. Ranges from 100 g to 2,000 g. Standard range +/-300g. Threshold triggered. 2,500 event memory. Wireless data interface. Electronics epoxy encanpsulated. [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Triaxial
- Maximum Acceleration / Shock: 100 to 2000
- Device Type: Recorder / Totalizer
from enDAQ Vibration Solutions
The S3-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. [See More]
- Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 100
- Device Type: Sensor / Transducer
from Columbia Research Labs, Inc.
The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 7000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00
from enDAQ Vibration Solutions
The S4-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum enclosure improves... [See More]
- Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 100
- Device Type: Sensor / Transducer
from Columbia Research Labs, Inc.
The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to a broad spectrum of low to medium level vibration... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 6000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00
from enDAQ Vibration Solutions
The S5-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum enclosure improves... [See More]
- Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
- Frequency Range: 4000 to 20000
- Maximum Acceleration / Shock: 40 to 100
- Device Type: Sensor / Transducer
from Columbia Research Labs, Inc.
The Model 3023M5 Piezoelectric Accelerometer exhibits a transfer sensitivity of 10 picoCoulombs/g and operation to +400 degrees C. The moderate sensitivity and wide frequency response provides a device well suited for a broad range of vibration monitoring and analysis applications in the most... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 6000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 10000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are offered in a choice of sensitivities for general vibration and shock work. With its high sensitivity, the... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 15000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional characterization of dynamic... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 15000
- Maximum Acceleration / Shock: 5000
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Models 8011 and 8012 Piezoelectric Accelerometers are designed for the measurement of high frequency, moderate to high-level shock and vibration. They incorporate a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance operation in humid and dirty... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 10000
- Maximum Acceleration / Shock: 500
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Model 8303 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low to moderate level shock and vibrations. The sensor incorporates a hybrid electronic assembly within a rugged,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 7000
- Maximum Acceleration / Shock: 500
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The units incorporate an inverted shear... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 5000
- Maximum Acceleration / Shock: 7.5 to 12.5
- Accuracy: 5.00
from Columbia Research Labs, Inc.
The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length of a tube by simply moving the probe within the tube. The unique... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 4000
- Maximum Acceleration / Shock: 1000
- Accuracy: 5.00