Sensor / Transducer Shock and Impact Sensors

31 Results
Shock Data Logger -- SANTEST IMPAK-02
from Exsenco, LLC

Using acceleration sensor (electrostatic capacitive type), SANTEST's IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from 1 second to 60 minutes) beforehand, IMPAK-02 observes the... [See More]

  • Device Type: Sensor / Transducer; Recorder / Totalizer
  • Frequency Range: 200 to 3200
  • Maximum Acceleration / Shock: 0.5000 to 16
  • Accuracy: 0.20
Shock Sensors -- 490-11858-2-ND [PKGS-00GXP1-R from Murata Electronics]
from DigiKey

Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount [See More]

  • Device Type: Sensor / Transducer
  • Sensor Mounting: SMD
  • Frequency Range: 0.0 to ?
  • Operating Temperature: -40 to 185
Shock Sensors -- 490-12621-2-ND [PKGS-00LDP1-R from Murata Electronics]
from DigiKey

Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount [See More]

  • Device Type: Sensor / Transducer
  • Sensor Mounting: SMD
  • Frequency Range: 0.0 to ?
  • Operating Temperature: 32 to 158
Shock Sensors -- Z5613-ND [W2DL-02 from Aratas America LLC]
from DigiKey

Ball Shock Sensor Chassis Mount [See More]

  • Device Type: Sensor / Transducer
  • Operating Temperature: 32 to 140
  • Sensor Mounting: Chassis Mount
Rugged Package Sensors -- SQ-RPS Series
from SignalQuest, Inc.

Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description. Accelerometer (XLD). Shock Sensor (SHK). Vibration Sensor (SVS). Inclinometer (SI and SI2X). Programmable Tilt Switch (PTS). Function. CAN2.0A/B. J1939. CANOpen. DeviceNet. RS232. RS485. Modbus. Ethernet. PWM. [See More]

  • Device Type: Sensor / Transducer
  • Sensor Outputs: Acceleration; Vibration, Shock, Inclinometer
  • Measurement Axes: Biaxial (optional feature); Triaxial (optional feature)
  • Sensor Mounting: SMD
High Output Linear Accelerometer Model 141
from Setra Systems

A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz. Features:... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 200 to 3000
  • Maximum Acceleration / Shock: -600 to 600
  • Accuracy: -1.00 to 1.00
General Purpose Piezoelectric Accelerometer -- 3021
from Columbia Research Labs, Inc.

The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 50 to 350
  • Maximum Acceleration / Shock: -35 to 35
  • Accuracy: 0.10
Shock Accelerometer -- 8044
from Kistler Group

Small, light weight accelerometer for measuring impulse and high impact shock. • High impedance charge mode. • Wide measuring range. • Stable quartz element. • Lightweight, miniature package [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 0.0 to 8000
  • Maximum Acceleration / Shock: -20000 to 30000
  • Measurement Axes: Single
Shock & Vibration Sensor -- S2-D40D200
from enDAQ Vibration Solutions

The new S2 ("mini") vibration & shock sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has a ±40g range which provides the greatest utility... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 3200 to 4000
  • Maximum Acceleration / Shock: 40 to 200
  • Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
Electronic Shock Detector for Shipment Monitoring, Shock Timer
from Instrumented Sensor Technology

NEW!! Low Cost, Disposable Shock Detector with Time-Stamp. Live LCD Time Display, Once Activated. Bi-axial Sensor, Completely Self Contained. Rough Handling “Freezes ” the Clock. 4-Month Battery Life Once Activated. 6-Month Shock Time-Stamp Retention. Available in Several G-Trip Level... [See More]

  • Device Type: Sensor / Transducer; Recorder / Totalizer
  • Measurement Axes: Biaxial
MEMS Shock Sensors -- SG Series
from GIMATIC S.r.l.

The shock sensors are devices that change the outlet status. of their circuit when shocks or vibrations are sensed. They are. normally used to prevent breaking of mechanical actuators. (linear and rotating). Using the MEMS (Micro Electro Mechanical. System) technology, these sensors can monitor... [See More]

  • Device Type: Sensor / Transducer
  • Measurement Axes: Biaxial
  • Frequency Range: 100
  • Sensor Mounting: Stud/Bolt
Shock & Acceleration Sensor -- SQ-ASx Series
from SignalQuest, Inc.

RoHS compliant, lead-free SMD package. Description The SQ-ASx series act like acceleration sensitive switches that open or close when accelerated past an acceleration threshold. Function. On / off shock & acceleration sensing. Features. Ultra low power - As little as 0.25 μA. Surface mount... [See More]

  • Device Type: Sensor / Transducer
  • Measurement Axes: Single
  • Maximum Acceleration / Shock: 20 to 2000
  • Sensor Outputs: Acceleration
General Purpose Piezoelectric Accelerometer -- 3022
from Columbia Research Labs, Inc.

The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 1 to 5000
  • Maximum Acceleration / Shock: 1000
  • Accuracy: 5.00
Vibration Standard Accelerometer -- 8002K
from Kistler Group

High precision accelerometer for shock and vibration measurements in laboratory applications. Primarily a reference accelerometer. Type 8002K is a high precision accelerometer for shock and vibration measurements in laboratory applications. Its excellent performance is derived from an ultra-stable... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 0.0 to 6000
  • Maximum Acceleration / Shock: -1000 to 1000
  • Measurement Axes: Single
Shock & Vibration Sensor -- S3-E100D40
from enDAQ Vibration Solutions

The S3-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 100
  • Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
General Purpose Piezoelectric Accelerometer -- 3023
from Columbia Research Labs, Inc.

The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 1 to 7000
  • Maximum Acceleration / Shock: 1000
  • Accuracy: 5.00
Shock & Vibration Sensor -- S4-E100D40
from enDAQ Vibration Solutions

The S4-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum enclosure improves... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 100
  • Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
General Purpose Piezoelectric Accelerometer -- 3023M1
from Columbia Research Labs, Inc.

The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to a broad spectrum of low to medium level vibration... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 6000
  • Maximum Acceleration / Shock: 1000
  • Accuracy: 5.00
Shock & Vibration Sensor -- S5-E100D40
from enDAQ Vibration Solutions

The S5-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum enclosure improves... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 100
  • Sensor Outputs: Acceleration; Temperature; Pressure, Humidity, Light
General Purpose Piezoelectric Accelerometer -- 5001
from Columbia Research Labs, Inc.

The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are offered in a choice of sensitivities for general vibration and shock work. With its high sensitivity, the... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 15000
  • Maximum Acceleration / Shock: 1000
  • Accuracy: 5.00
Shock Sensor -- S3-E2000D40
from enDAQ Vibration Solutions

The S3-E2000D40 is a shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for shock testing due its wide 2,000g range. [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 2000
  • Sensor Mounting: Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape
General Purpose Piezoelectric Accelerometer -- 510-TX
from Columbia Research Labs, Inc.

The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional characterization of dynamic... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 15000
  • Maximum Acceleration / Shock: 5000
  • Accuracy: 5.00
Shock Sensor -- S3-E500D40
from enDAQ Vibration Solutions

The S3-E500D40 is a shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for shock testing. [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 500
  • Sensor Mounting: Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape
Integrated Piezoelectric Accelerometers -- 8011
from Columbia Research Labs, Inc.

The Models 8011 and 8012 Piezoelectric Accelerometers are designed for the measurement of high frequency, moderate to high-level shock and vibration. They incorporate a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance operation in humid and dirty... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 10000
  • Maximum Acceleration / Shock: 500
  • Accuracy: 5.00
Shock Sensor -- S4-E2000D40
from enDAQ Vibration Solutions

The S4-E2000D40 is a shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for shock testing due its wide 2,000g range. Its aluminum enclosure improves reliability in harsh environments and... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 2000
  • Sensor Mounting: Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape
Integrated Piezoelectric Accelerometers -- 8303
from Columbia Research Labs, Inc.

The Model 8303 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low to moderate level shock and vibrations. The sensor incorporates a hybrid electronic assembly within a rugged,... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 7000
  • Maximum Acceleration / Shock: 500
  • Accuracy: 5.00
Shock Sensor -- S4-R2000D40
from enDAQ Vibration Solutions

The S4-R2000D40 is a shock recorder with a high-performance piezoresistive accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model, with its wide measurement range of 2,000g is very popular for shock testing. Its aluminum enclosure improves reliability in... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 2000
  • Sensor Mounting: Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape
Miniature Piezoelectric Accelerometers -- 6061
from Columbia Research Labs, Inc.

The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The units incorporate an inverted shear... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 5000
  • Maximum Acceleration / Shock: 7.5 to 12.5
  • Accuracy: 5.00
Shock Sensor -- S4-R500D40
from enDAQ Vibration Solutions

The S4-R500D40 is a shock recorder with a high performance piezoresistive accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for shock testing. Its aluminum enclosure improves reliability in harsh environments and widens its frequency... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 500
  • Sensor Mounting: Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape
Special Application Piezoelectric Accelerometers -- HEVP-12
from Columbia Research Labs, Inc.

The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length of a tube by simply moving the probe within the tube. The unique... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 2 to 4000
  • Maximum Acceleration / Shock: 1000
  • Accuracy: 5.00
Shock Sensor -- S5-E2000D40
from enDAQ Vibration Solutions

The S5-E2000D40 is a shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for shock testing due its wide 2,000g range. Its aluminum enclosure improves reliability in harsh environments and... [See More]

  • Device Type: Sensor / Transducer
  • Frequency Range: 4000 to 20000
  • Maximum Acceleration / Shock: 40 to 2000
  • Sensor Mounting: Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape