Triaxial Shock and Impact Sensors
from Exsenco, LLC
Using acceleration sensor (electrostatic capacitive type), SANTEST's IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from 1 second to 60 minutes) beforehand, IMPAK-02 observes the... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 200 to 3200
- Maximum Acceleration / Shock: 0.5000 to 16
- Accuracy: 0.20
from Hottinger Brüel & Kjær A/S
The Dytran series 3603 is a case isolated, mechanically and electrically filtered triaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in a light weight titanium housing and weighs 30 grams. Series 3603 incorporates a mechanically... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 0.3000 to 5000
- Maximum Acceleration / Shock: 5000
- Sensor Mounting: Stud/Bolt; Stud mounting
from Hottinger Brüel & Kjær A/S
The Dytran series 3603 is a case isolated, mechanicallyand electrically filtered triaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in a light weight titanium housing and weighs 30 grams. Series 3603 incorporates a mechanically &... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 0.3000 to 5000
- Maximum Acceleration / Shock: 1000
- Sensor Mounting: Stud/Bolt; Stud mounting
from Columbia Research Labs, Inc.
The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 50 to 350
- Maximum Acceleration / Shock: -35 to 35
- Accuracy: 0.10
from Instrumented Sensor Technology
Use IST's new MotionMaster ™ a portable accelerometer that ’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments... [See More]
- Measurement Axes: Triaxial
- Sensor Outputs: Acceleration
- Device Type: Recorder / Totalizer
- Features: Event triggered
from Diversified Technical Systems, Inc. (DTS)
The TSR PRO is a self-powered shock recorder with 3 internal accelerometers. Small and rugged, it is ideal for unattended monitoring of acceleration ” including package testing, vibration, blast and multi-event impacts. The TSR PRO is so easy to use it can be armed and ready to record in... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 0.0 to 300
- Maximum Acceleration / Shock: ? to 250
- Device Type: Recorder / Totalizer
from Micromega Dynamics
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 0.0 to 250
- Maximum Acceleration / Shock: 2 to 200
- Accuracy: 0.30 to 0.50
from Columbia Research Labs, Inc.
The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The units incorporate an inverted shear... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 2 to 5000
- Maximum Acceleration / Shock: 7.5 to 12.5
- Accuracy: 5.00
from Instrumented Sensor Technology
Compact self, contained. 2" x 1" x 0.5", 40 gram. 3-axis accelerometer & recorder. Records peak shocks, total energy, duration, date, time. Ranges from 100 g to 2,000 g. Standard range +/-300g. Threshold triggered. 2,500 event memory. Wireless data interface. Electronics epoxy encanpsulated. [See More]
- Measurement Axes: Triaxial
- Device Type: Recorder / Totalizer
- Maximum Acceleration / Shock: 100 to 2000
- Sensor Outputs: Acceleration
from Micromega Dynamics
RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 0.0 to 250
- Maximum Acceleration / Shock: 2 to 15
- Accuracy: 0.30 to 0.50