POWERMITE? 3 Transient Voltage Suppressor Diodes (TVS)

6 Results
TVS - TVS - Diodes - 1PMT12AT1G -- 1002448-1PMT12AT1G [1PMT12AT1G from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 1002448-1PMT12AT1G. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 1. Categories: Circuit Protection. Temperature Range - Operating: -55 °C to 150 °C (TJ). Case / Package:... [See More]

  • Package: POWERMITE 3; Powermite
  • VC: 19.9
  • VWM: 12
  • VBR: 13.3
TVS Diodes -- 7737891P [NUD4700SNT1G from onsemi]
from RS Components, Ltd.

LED Shunt Auto-Reset 250uA POWERMITE [See More]

  • Package: POWERMITE 3; POWERMITE
  • Direction: Unidirectional
  • Configuration: Single
  • Pin Count: 2
TVS - TVS - Diodes - 1PMT22AT1G -- 905753-1PMT22AT1G [1PMT22AT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 905753-1PMT22AT1G. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: 35.5V Clamp - Ipp Tvs Diode Surface Mount Powermite. Package: Reel - TR. Package: DO-216AA. Mounting: Surface Mount. Part Status: Obsolete. Family Name:... [See More]

  • Package: POWERMITE 3; Powermite
  • Tj: -55 to 150
TVS - TVS - Diodes - 1PMT28AT1 -- 1002449-1PMT28AT1 [1PMT28AT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1002449-1PMT28AT1. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 1. Categories: Circuit Protection. Status: Obsolete(EOL). Temperature Range - Operating: -55 °C to 150... [See More]

  • Package: POWERMITE 3; Powermite
  • VC: 45.4
  • VWM: 28
  • VBR: 31.1
TVS - TVS - Diodes - 1PMT33AT1G -- 905754-1PMT33AT1G [1PMT33AT1G from Rochester Electronics]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 905754-1PMT33AT1G. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: 53.3V Clamp - Ipp Tvs Diode Surface Mount Powermite. Package: Bulk. Package: DO-216AA. Mounting: Surface Mount. Family Name: 1PMT33. Categories: Circuit... [See More]

  • Package: POWERMITE 3; Powermite
  • Tj: -55 to 150
TVS - TVS - Diodes - 1PMT36AT1 -- 1002450-1PMT36AT1 [1PMT36AT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1002450-1PMT36AT1. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 1. Categories: Circuit Protection. Status: Obsolete(EOL). Temperature Range - Operating: -55 °C to 150... [See More]

  • Package: POWERMITE 3; Powermite
  • VC: 58.1
  • VWM: 36
  • VBR: 40