SOT143 Transient Voltage Suppressor Diodes (TVS)
from Rochester Electronics
TVS Diode Zener Bi-Directional 2.8V (Max) 15V SOT143 T/R [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
from RS Components, Ltd.
TVS Diode Array WE-TVS 2Ch+VDD 5V SOT143 [See More]
- Package: SOT143; Sot-143
- Pin Count: 4
- Configuration: Array
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017399-AOZ8001AJI-12. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: Ethernet. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Capacitance @ Frequency: 1.8pF @ 1MHz. [See More]
- Package: SOT143; SOT-143
- IPPM: 13
- VWM: 12
- VC: 19
from RS Components, Ltd.
TVS Diode Array WE-TVS 2-Ch+VDD 3.3V [See More]
- Package: SOT143; Sot-143
- Pin Count: 4
- Configuration: Array
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1028100-CD143A-SR05LC. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: Ethernet. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Capacitance @ Frequency: 3pF @ 1MHz. Categories: Circuit Protection. [See More]
- Package: SOT143; SOT-143
- IPPM: 13
- VWM: 5
- VC: 20
from RS Components, Ltd.
TVS Diode Array 500W Vcc,2xData SOT143 [See More]
- Package: SOT143; Sot-143
- Pin Count: 4
- Configuration: Array
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1028102-CD143A-SR70. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 2. Capacitance @ Frequency: 10pF @ 1MHz. Categories: Circuit Protection. Status: Active. [See More]
- Package: SOT143; SOT-143
- VC: 7
- IPPM: 24
- CT: 10
from RS Components, Ltd.
RailClamp Low-Cap. 5V TVS Diode Array [See More]
- Package: SOT143; Sot-143
- Pin Count: 4
- Configuration: Single; Array
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1029521-CM1215-02SR. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 2. Categories: Circuit Protection. Status: Obsolete(EOL). Temperature Range - Operating: -40... [See More]
- Package: SOT143; SOT-143
- VC: 4.8
- IPPM: 1
- Tj: -40 to 125
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1029527-CM1223-02SR. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature... [See More]
- Package: SOT143; SOT-143-4
- IPPM: 1
- VWM: 3.3
- VC: 8.8
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1029528-CM1224-02SR. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: HDMI. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature Range -... [See More]
- Package: SOT143; SOT-143-4
- IPPM: 1
- VWM: 3.3
- VC: 10
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1030737-CSRS045V0P-HF. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. [See More]
- Package: SOT143; SOT-143
- IPPM: 6
- VWM: 5
- VC: 9
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1031994-D1213A-02SR-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: Automotive. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature... [See More]
- Package: SOT143; SOT-143
- IPPM: 1
- VWM: 3.3
- VC: 10
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1034089-DRTR5V0U2SR-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: Automotive, HDMI. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Capacitance @ Frequency: 1pF @ 1MHz. Family Name:... [See More]
- Package: SOT143; SOT-143
- VBR: 6
- VWM: 5.5
- CT: 1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 869841-DT1042-02SR-7. Operating Temperature Range: -55 °C ~ 85 °C (TA). Features: 9V Clamp 6A (8/20 µs) Ipp Tvs Diode Surface Mount SOT-143. Package: TO-253-4, TO-253AA. Package: Reel - TR. Mounting: Surface Mount. Family... [See More]
- Package: SOT143; SOT-143
- Tj: -55 to 85
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1037082-ESD5V0T143-4U-TP. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Capacitance @ Frequency: 3pF @ 1MHz. Categories:... [See More]
- Package: SOT143; SOT-143
- IPPM: 28
- VWM: 5
- VC: 20
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1040899-GCDA15C-1-GS08. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Bidirectional Channels: 1. Capacitance @ Frequency: 1.5pF @ 1MHz. Categories: Circuit Protection. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package: SOT143; SOT-143
- IPPM: 10
- VWM: 15
- VC: 30
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930272-PESD2ETH-AXR. Series: Automotive, AEC-Q101. Operating Temperature Range: -40 °C ~ 125 °C (TA). Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-143B. Package: TO-253-4, TO-253AA. Package: Reel - TR. Mounting: Surface Mount. [See More]
- Package: SOT143; SOT-143B
- Tj: -40 to 125
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930274-PESD2ETH-XR. Series: Automotive, AEC-Q101. Operating Temperature Range: -40 °C ~ 125 °C (TA). Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-143B. Package: TO-253-4, TO-253AA. Package: Reel - TR. Mounting: Surface Mount. [See More]
- Package: SOT143; SOT-143B
- Tj: -40 to 125
from ODG (Origin Data Global)
TVS DIODE 5VWM 18VC SOT143 [See More]
- Package: SOT143; SOT-143R
- Peak Pulse Power: 450
- Direction: Unidirectional
- VC: 18
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Package: SOT143; DFN-10, NBS-8, MDA-5
- Pin Count: 3 to 16
- Configuration: Array
- VBR: 3 to 300
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 9VC SOT143-4 [See More]
- Package: SOT143; SOT-143-4
- VBR: 6
- VC: 9
- Tj: -55 to 85
from LCSC Electronics Technology (HK) Limited
13A@(8/20us) 20V 250W 6.1V 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- IPPM: 13
- Peak Pulse Power: 250
- VC: 20
from Acme Chip Technology Co., Limited
SOT-143, TVS/ESD [See More]
- Package: SOT143; SOT-143
- VBR: 5
- VC: 30
- Tj: -55 to 150
from PANJIT SemiConductor
High level of integration and functionality, ESD protection [See More]
- Package: SOT143
- Direction: Unidirectional
- Configuration: Array
- Pin Count: 4
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 9VC SOT143-4 [See More]
- Package: SOT143; SOT-143-4
- VBR: 6.1
- VC: 9
- Tj: -55 to 125
from LCSC Electronics Technology (HK) Limited
6V 5.5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- Tj: -65 to 150
- VBR: 6
- RoHS Compliant: RoHS
from Acme Chip Technology Co., Limited
TVS DIODE 3.3VWM 8VC SOT143 [See More]
- Package: SOT143; SOT-143
- VC: 8
- Peak Pulse Power: 500
- VBR: 4
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 16VC SOT143-4 [See More]
- Package: SOT143; SOT-143-4
- VBR: 8.5
- VC: 16
- Tj: -40 to 125
from LCSC Electronics Technology (HK) Limited
6V 5.5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- Tj: -40 to 85
- VBR: 6
- RoHS Compliant: RoHS
from Acme Chip Technology Co., Limited
TVS DIODE 5VWM 20VC SOT143 [See More]
- Package: SOT143; SOT-143
- VC: 20
- Peak Pulse Power: 60
- VBR: 6
from Shenzhen Shengyu Electronics Technology Limited
TVS DEVICE LOW SPEED 4-CH 3.3V [See More]
- Package: SOT143; SOT-143-4L
- VBR: 4.5
- VC: 9
- Tj: -55 to 125
from LCSC Electronics Technology (HK) Limited
7A 10V 6V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- IPPM: 7
- Direction: Unidirectional
- VC: 10
from Shenzhen Shengyu Electronics Technology Limited
LOW CAP ESD HIGH SPEED 2-CH 5V [See More]
- Package: SOT143; SOT-143
- VBR: 6.1
- VC: 13.5
- Tj: -55 to 125
from LCSC Electronics Technology (HK) Limited
5A 12V 60W 6V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- Peak Pulse Power: 60
- Direction: Unidirectional
- IPPM: 5
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 3.3VWM 10VC SOT143-4 [See More]
- Package: SOT143; SOT-143
- VBR: 6
- VC: 10
- Tj: -40 to 85
from LCSC Electronics Technology (HK) Limited
SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- RoHS Compliant: RoHS
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 20VC SOT143 [See More]
- Package: SOT143; SOT-143
- VC: 20
- Peak Pulse Power: 500
- VBR: 6
from LCSC Electronics Technology (HK) Limited
6V Unidirectional 5.5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- VBR: 6
- Direction: Unidirectional
- Tj: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5.5VWM SOT143B [See More]
- Package: SOT143; SOT-143B
- Tj: -40 to 125
- VBR: 6
from LCSC Electronics Technology (HK) Limited
5A 15V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- IPPM: 5
- Direction: Unidirectional
- VC: 15
from Shenzhen Shengyu Electronics Technology Limited
15V TVS,PACKAGE SOT-143, TVS ARR [See More]
- Package: SOT143; SOT-143
- VC: 24
- Peak Pulse Power: 500
- VBR: 16.7
from LCSC Electronics Technology (HK) Limited
SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- RoHS Compliant: RoHS
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 18VC SOT143 [See More]
- Package: SOT143; SOT-143
- VC: 18
- Peak Pulse Power: 450
- VBR: 6
from LCSC Electronics Technology (HK) Limited
SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- RoHS Compliant: RoHS
from Shenzhen Shengyu Electronics Technology Limited
TVS ARRAY ESD, SOT-143, 5V 25V, [See More]
- Package: SOT143; SOT-143
- VBR: 6
- VC: 25
- Tj: -55 to 150
from LCSC Electronics Technology (HK) Limited
8.5V 5.5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- RoHS Compliant: RoHS
- VC: 8.5
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 3.3VWM 11VC SOT143 [See More]
- Package: SOT143; SOT-143
- VC: 11
- Peak Pulse Power: 500
- VBR: 4
from LCSC Electronics Technology (HK) Limited
10A 15V 6V Unidirectional 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- IPPM: 10
- Direction: Unidirectional
- VC: 15
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 3.3VWM 11VC SOT143 [See More]
- Package: SOT143; SOT-143
- VC: 11
- Peak Pulse Power: 500
- VBR: 4
from LCSC Electronics Technology (HK) Limited
25A@8/20us 450W 18V 6V 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- IPPM: 25
- Peak Pulse Power: 450
- VC: 18
from LCSC Electronics Technology (HK) Limited
25A@8/20us 500W 20V 6V 5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT143
- IPPM: 25
- Peak Pulse Power: 500
- VC: 20