SOT416 Transient Voltage Suppressor Diodes (TVS)

13 Results
Circuit Protection - TVS - Diodes -- 1089065-RSB12WFHTL [RSB12WFHTL from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Win Source Part Number: 1089065-RSB12WFHTL. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff (Typ): 9V. [See More]

  • Package: SOT416; SC-75, SOT-416
  • CT: 1
  • VBR: 9.6
  • Tj: 150
TVS Diodes -- 600-RCLAMP0822B.CCT-ND [RCLAMP0822B.C from Semtech Corp.]
from DigiKey

TVS DIODE 8VWM 18VC SC75 [See More]

  • Package: SOT416; SC-75, SOT-416
  • Peak Pulse Power: 126
  • Configuration: Single
  • VC: 18
Circuit Protection - TVS - Diodes -- 1298698-SZESD7102BT1G [SZESD7102BT1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1298698-SZESD7102BT1G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Steering (Rail to Rail). Package: Tape & Reel. Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 2. Voltage - Reverse... [See More]

  • Package: SOT416; SC-75, SOT-416
  • VBR: 16.5
  • VC: 30
  • CT: 0.3000
TVS Diodes -- 846-EMZ6.8AMFHTLCT-ND [EMZ6.8AMFHTL from ROHM Semiconductor USA, LLC]
from DigiKey

150MW, 3.5V, SOT-416, ZENER DIOD [See More]

  • Package: SOT416; SC-75, SOT-416
  • VBR: 6.47
  • Configuration: Single
TVS - TVS - Diodes - NZL5V6ATT1 -- 1084280-NZL5V6ATT1 [NZL5V6ATT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1084280-NZL5V6ATT1. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 2. Capacitance @ Frequency: 40pF @ 1MHz. Categories: Circuit Protection. Status: Obsolete(EOL). Temperature... [See More]

  • Package: SOT416; SC-75, SOT-416
  • IPPM: 6.11
  • VWM: 3
  • VC: 9.97
TVS Diodes -- DF3D6.8MSLFCT-ND [DF3D6.8MS,LF from Toshiba Electronics (UK) Ltd]
from DigiKey

11V (Typ) Clamp 1A (8/20 µs) Ipp Tvs Diode Surface Mount SSM [See More]

  • Package: SOT416; SC-75, SOT-416
  • VC: 11
  • Configuration: Single
  • VBR: 6
TVS Diodes -- EMZC6.8NTLCT-ND [EMZC6.8NTL from ROHM Semiconductor USA, LLC]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount EMD3 [See More]

  • Package: SOT416; SC-75, SOT-416
  • VBR: 6.65
  • Configuration: Single
TVS Diodes -- ESD7102BT1GOSCT-ND [ESD7102BT1G from onsemi]
from DigiKey

30V (Typ) Clamp Ipp Tvs Diode Surface Mount SC-75, SOT-416 [See More]

  • Package: SOT416; SC-75, SOT-416
  • VC: 30
  • Configuration: Single
  • VBR: 16.5
TVS Diodes -- ESDR0502BT1GOSCT-ND [ESDR0502BT1G from onsemi]
from DigiKey

15V Clamp 2A (8/20 µs) Ipp Tvs Diode Surface Mount SC-75, SOT-416 [See More]

  • Package: SOT416; SC-75, SOT-416
  • Peak Pulse Power: 20
  • Configuration: Single
  • VC: 15
TVS Diodes -- RCLAMP0502B.TCT [RCLAMP0502B.TCT from Semtech Corp.]
from ODG (Origin Data Global)

TVS DIODE 5VWM 25VC SC75 [See More]

  • Package: SOT416; SC-75, SOT-416
  • Peak Pulse Power: 125
  • Direction: Unidirectional
  • VC: 25
TVS Diodes -- RCLAMP0582BQTCT [RCLAMP0582BQTCT from Semtech Corp.]
from ODG (Origin Data Global)

TVS DIODE 5VWM 20VC SC75 [See More]

  • Package: SOT416; SC-75, SOT-416
  • Peak Pulse Power: 300
  • Direction: Unidirectional
  • VC: 20
TVS Diodes -- SZESD7102BT1G [SZESD7102BT1G from onsemi]
from ODG (Origin Data Global)

TVS DIODE 5VWM 30VC SC75 SOT416 [See More]

  • Package: SOT416; SC-75, SOT-416
  • VC: 30
  • Direction: Unidirectional
  • VBR: 16.5