DO-41 Transient Voltage Suppressor Diodes (TVS)

68 Results
TVS - TVS - Diodes - BZW04-256-E3/54 -- 913959-BZW04-256-E3/54 [BZW04-256-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 913959-BZW04-256-E3/54. Series: TransZorb ®. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Features: 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41). Package: DO-204AL, DO-41, Axial. Package: Reel - TR. Mounting: Through... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • Tj: -55 to 175
TVS - TVS - Diodes - BZW04-273-E3/54 -- 1026303-BZW04-273-E3/54 [BZW04-273-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1026303-BZW04-273-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 0.9000
  • VWM: 273
  • VC: 438
TVS - TVS - Diodes - BZW04-58BHE3/54 -- 865267-BZW04-58BHE3/54 [BZW04-58BHE3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 865267-BZW04-58BHE3/54. Series: Automotive, AEC-Q101, TransZorb ®. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Features: 92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41). Package: DO-204AL, DO-41, Axial. Package: Reel -... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • Tj: -55 to 175
TVS - TVS - Diodes - MXP5KE20AE3 -- 905112-MXP5KE20AE3 [MXP5KE20AE3 from Microsemi Corp.]
from Win Source Electronics

Manufacturer: Microsemi Corporation. Win Source Part Number: 905112-MXP5KE20AE3. Series: Military, MIL-PRF-19500. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Features: 32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41). Package: Bulk. Package: DO-204AL, DO-41, Axial. [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • Tj: -65 to 150
TVS - TVS - Diodes - P4KE100A-E3/54 -- 1085516-P4KE100A-E3/54 [P4KE100A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085516-P4KE100A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 2.9
  • VWM: 85.5
  • VC: 137
TVS - TVS - Diodes - P4KE100CATR -- 1085517-P4KE100CATR [P4KE100CATR from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Manufacturer: SMC Diode Solutions. Win Source Part Number: 1085517-P4KE100CATR. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Bidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -65 °C to 175... [See More]

  • Package: DO-41; DO-41
  • IPPM: 3.1
  • VWM: 85.5
  • VC: 137
TVS - TVS - Diodes - P4KE10A R1G -- 1085518-P4KE10A R1G [P4KE10A R1G from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Win Source Electronics

Manufacturer: Taiwan Semiconductor. Win Source Part Number: 1085518-P4KE10A R1G. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). Case /... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 29
  • VWM: 8.55
  • VC: 14.5
TVS - TVS - Diodes - P4KE10A-E3/54 -- 1085519-P4KE10A-E3/54 [P4KE10A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085519-P4KE10A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 27.6
  • VWM: 8.55
  • VC: 14.5
TVS - TVS - Diodes - P4KE110A-E3/54 -- 1085520-P4KE110A-E3/54 [P4KE110A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085520-P4KE110A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 2.6
  • VWM: 94
  • VC: 152
TVS - TVS - Diodes - P4KE120A-E3/54 -- 1085521-P4KE120A-E3/54 [P4KE120A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085521-P4KE120A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 2.4
  • VWM: 102
  • VC: 165
TVS - TVS - Diodes - P4KE12A -- 888357-P4KE12A [P4KE12A from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 888357-P4KE12A. Series: P4KE. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Features: 16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41). Package: DO-204AL, DO-41, Axial. Package: Reel - TR. Mounting: Through Hole. [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • Tj: -55 to 175
TVS - TVS - Diodes - P4KE12A-E3/54 -- 1085522-P4KE12A-E3/54 [P4KE12A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085522-P4KE12A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 24
  • VWM: 10.2
  • VC: 16.7
TVS - TVS - Diodes - P4KE130A-E3/54 -- 1085523-P4KE130A-E3/54 [P4KE130A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085523-P4KE130A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 2.2
  • VWM: 111
  • VC: 179
TVS - TVS - Diodes - P4KE13A-TP -- 1085524-P4KE13A-TP [P4KE13A-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 1085524-P4KE13A-TP. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175... [See More]

  • Package: DO-41; DO-41
  • IPPM: 22.5
  • VWM: 11.1
  • VC: 18.2
TVS - TVS - Diodes - P4KE150A R1G -- 1085525-P4KE150A R1G [P4KE150A R1G from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Win Source Electronics

Manufacturer: Taiwan Semiconductor. Win Source Part Number: 1085525-P4KE150A R1G. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). Case /... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 2
  • VWM: 128
  • VC: 207
TVS - TVS - Diodes - P4KE150A-E3/54 -- 1085526-P4KE150A-E3/54 [P4KE150A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085526-P4KE150A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 1.9
  • VWM: 128
  • VC: 207
TVS - TVS - Diodes - P4KE15A -- 888358-P4KE15A [P4KE15A from Rectron Semiconductor Inc.]
from Win Source Electronics

Manufacturer: Rectron USA. Win Source Part Number: 888358-P4KE15A. Series: P4KE. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: 21.2V Clamp Ipp Tvs Diode Through Hole DO-41. Package: Reel - TR. Package: DO-204AL, DO-41, Axial. Mounting: Through Hole. Categories: Circuit... [See More]

  • Package: DO-41; DO-41
  • Tj: -55 to 150
TVS - TVS - Diodes - P4KE15A-E3/54 -- 1085527-P4KE15A-E3/54 [P4KE15A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085527-P4KE15A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 18.9
  • VWM: 12.8
  • VC: 21.2
TVS - TVS - Diodes - P4KE15A-E3/73 -- 888359-P4KE15A-E3/73 [P4KE15A-E3/73 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 888359-P4KE15A-E3/73. Series: TransZorb ®. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Features: 21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41). Package: DO-204AL, DO-41, Axial. Package: Tape & Box (TB). Mounting:... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • Tj: -55 to 175
TVS - TVS - Diodes - P4KE15CA-E3/73 -- 1085528-P4KE15CA-E3/73 [P4KE15CA-E3/73 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085528-P4KE15CA-E3/73. Packaging: AMMO PACKAGE. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Bidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 18.9
  • VWM: 12.8
  • VC: 21.2
TVS - TVS - Diodes - P4KE160A R1G -- 1085529-P4KE160A R1G [P4KE160A R1G from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Win Source Electronics

Manufacturer: Taiwan Semiconductor. Win Source Part Number: 1085529-P4KE160A R1G. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). Case /... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 1.9
  • VWM: 136
  • VC: 219
TVS - TVS - Diodes - P4KE160A-E3/54 -- 1085530-P4KE160A-E3/54 [P4KE160A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085530-P4KE160A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 1.8
  • VWM: 136
  • VC: 219
TVS - TVS - Diodes - P4KE170A-E3/54 -- 1085531-P4KE170A-E3/54 [P4KE170A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085531-P4KE170A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 1.7
  • VWM: 145
  • VC: 234
TVS - TVS - Diodes - P4KE18 -- 888360-P4KE18 [P4KE18 from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Win Source Part Number: 888360-P4KE18. Series: P4KE. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Features: 26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41). Package: Reel - TR. Package: DO-204AL, DO-41, Axial. Mounting: Through Hole. Part... [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • Tj: -55 to 175
TVS - TVS - Diodes - P4KE180A-E3/54 -- 1085532-P4KE180A-E3/54 [P4KE180A-E3/54 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1085532-P4KE180A-E3/54. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: Through Hole. Unidirectional Channels: 1. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). [See More]

  • Package: DO-41; DO-204AL (DO-41)
  • IPPM: 1.6
  • VWM: 154
  • VC: 246
TVS DIODE 15.3VWM 26.78VC AXIAL -- 461-P4KE18 [P4KE18 from Littelfuse, Inc.]
from Utmel Electronic Limited

TVS DIODE 15.3VWM 26.78VC AXIAL [See More]

  • Package: DO-41; DO-204AL, DO-41, Axial
  • Peak Pulse Power: 400
  • Pin Count: 2
  • VC: 25.5
TVS Diodes -- P4KE13A [P4KE13A from Yangzhou Yangjie Electronic Technology Co., Ltd.]
from ODG (Origin Data Global)

TVS DIODE 11.1VWM 18.2VC DO41 [See More]

  • Package: DO-41; DO-204AL, DO-41, Axial
  • Peak Pulse Power: 400
  • Direction: Unidirectional
  • VC: 18.2
TVS-Diode-Diodes,400W,10,2V,DO-41 -- P4KE12A [P4KE12A from SMC Diode Solutions Co., Ltd]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package: DO-4; DO-41; DO-41
TH Transient Voltage Suppressor Diode
from Frontier Electronics Corp.

The Transient Voltage Suppressor diode (also known as a TVS Diode) is a solid state pn junction device (diode) designed to protect electronic circuits against voltage transients and over-voltage threats such as electrostatic discharge (ESD) and electrically fast transients (EFT). TVS Diodes are... [See More]

  • Package: DO-15; DO-41; DO-201
  • Direction: Unidirectional; Bidirectional
  • Configuration: Single
  • Peak Pulse Power: 400 to 30000
TVS Diode Series -- BZW04-5V8 / B – BZW04-376 / B
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Package: DO-41; DO-41
  • VBR: 6.45 to 462
  • Configuration: Single
  • RoHS Compliant: RoHS
TVS Diodes -- P4KE200A-E3/54 [P4KE200A-E3/54 from Vishay Intertechnology, Inc.]
from ODG (Origin Data Global)

TVS DIODE 171VWM 274VC DO204AL [See More]

  • Package: DO-41; DO-204AL, DO-41, Axial
  • Peak Pulse Power: 400
  • Direction: Unidirectional
  • VC: 274
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes -- P4KE100A-G
from Acme Chip Technology Co., Limited

TVS DIODE 85.5VWM 137VC DO41 [See More]

  • Package: DO-41; DO-41
  • VC: 137
  • Peak Pulse Power: 400
  • VBR: 95