SOT457 Transient Voltage Suppressor Diodes (TVS)

28 Results
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes -- 1362260-BZA456A,135 [BZA456A,135 from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1362260-BZA456A,135. Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes. Temperature Range - Operating: -65 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 50 pct. Type: Zener. MSL Level: 1 (Unlimited). Mfr: Nexperia USA Inc. Series:... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 8
  • Peak Pulse Power: 24
  • CT: 240
Quadruple bidirectional ESD transient voltage suppressor -- BZA408B,115
from Nexperia B.V.

4-bit wide monolithic bidirectional ESD transient voltage suppressor in a six lead SOT457 (SC-74) package. Features and benefits. ESD rating > 15 kV, according to IEC1000-4-2. SOT457 surface mount package. Non-clamping range: -5 V to +5 V. Channel separation: > 70 dB. Low reverse current: <... [See More]

  • Package: SOT457; SOT457 SOT457
  • Tj: 150
  • CT: 75
  • RoHS Compliant: RoHS
TVS Diodes -- 1727-1217-1-ND [IP4234CZ6,115 from Nexperia B.V.]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount 6-TSOP [See More]

  • Package: SC-74; SOT457; SC-74, SOT-457
  • Peak Pulse Power: 100
  • Configuration: Single
  • VBR: 6
TVS Diodes -- 1038111 [PRTR5V0U4D from Nexperia B.V.]
from RS Components, Ltd.

Quad rail-rail,ESD protection,5V, TSOP6 [See More]

  • Package: SOT457; SOT-457 (SC-74)
  • Pin Count: 6
  • Direction: Bidirectional
  • RoHS Compliant: RoHS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes -- 1362335-PESD3V3S5UD,125 [PESD3V3S5UD,125 from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1362335-PESD3V3S5UD,125. Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes. Temperature Range - Operating: -65 °C ~ 150 °C (TA). Fake Threat In the Open Market: 30 pct. Type: Zener. MSL Level: 1 (Unlimited). Mfr: Nexperia USA Inc. [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 12
  • Peak Pulse Power: 200
  • VBR: 5.3
TVS Diodes -- 488-CM1213-02SO-ND [CM1213-02SO from onsemi]
from DigiKey

TVS DIODE 3.3VWM 10VC SC74 [See More]

  • Package: SC-74; SOT457; SC-74, SOT-457
  • VC: 10
  • Configuration: Single
  • VBR: 6.5
TVS Diodes -- 1787117 [BZA456A,115 from Nexperia B.V.]
from RS Components, Ltd.

Quad Transient Voltage Supp,BZA456A [See More]

  • Package: SOT457; Sot-457 (sc-74)
  • Pin Count: 6
  • Configuration: Array
  • RoHS Compliant: RoHS
Circuit Protection - TVS - Diodes -- 1050190-BZA418A,165 [BZA418A,165 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1050190-BZA418A,165. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel (TR). Applications: General Purpose. Standard Package: 10,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 18V. Voltage - Clamping... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 27
  • Peak Pulse Power: 19.6
  • CT: 48
TVS Diodes -- 568-4263-2-ND [PESD12VS4UD,115 from NXP Semiconductors]
from DigiKey

24V Clamp 10A (8/20 µs) Ipp Tvs Diode Surface Mount SC-74 [See More]

  • Package: SC-74; SOT457; SC-74, SOT-457
  • Peak Pulse Power: 200
  • Configuration: Single
  • VC: 24
TVS Diodes -- 1791095 [IP4234CZ6 from Nexperia B.V.]
from RS Components, Ltd.

USB 2.0 ESD protection Diode array SO6 [See More]

  • Package: SOT457; Sot-457 (sc-74)
  • Pin Count: 6
  • Configuration: Array
  • RoHS Compliant: RoHS
Circuit Protection - TVS - Diodes -- 1125485-IP4220CZ6F [IP4220CZ6F from Nexperia B.V.]
from Win Source Electronics

Win Source Part Number: 1125485-IP4220CZ6F. Category: Circuit Protection >TVS - Diodes. Type: Steering (Rail to Rail). Package: Tape & Reel. Applications: General Purpose. Standard Package: 10,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 5.5V (Max). [See More]

  • Package: SOT457; SC-74, SOT-457
  • Tj: -40 to 85
  • CT: 1
TVS Diodes -- ESD5V5U5ULCE6327HTSA1CT-ND [ESD5V5U5ULCE6327HTSA1 from Infineon Technologies AG]
from DigiKey

12V (Typ) Clamp 3A (8/20 µs) Ipp Tvs Diode Surface Mount PG-SC74-6 [See More]

  • Package: SC-74; SOT457; SC-74, SOT-457
  • VC: 12
  • Configuration: Single
  • IFSM: 3
Circuit Protection - TVS - Diodes -- 1298681-SZSMS05T1G [SZSMS05T1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1298681-SZSMS05T1G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel (TR). Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ):... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 15.5
  • Peak Pulse Power: 350
  • VBR: 6
TVS Diodes -- RSA6.1U5T108CT-ND [RSA6.1U5T108 from ROHM Semiconductor USA, LLC]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount SMT6 [See More]

  • Package: SC-74; SOT457; SC-74, SOT-457
  • Peak Pulse Power: 30
  • Configuration: Single
  • VBR: 6.1
Circuit Protection - TVS - Diodes -- 1298704-SZSMS24T1G [SZSMS24T1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1298704-SZSMS24T1G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 24V. [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 44
  • Peak Pulse Power: 350
  • VBR: 26.7
Circuit Protection - TVS - Diodes -- 1298715-SZCM1213A-04SO [SZCM1213A-04SO from onsemi]
from Win Source Electronics

Win Source Part Number: 1298715-SZCM1213A-04SO. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Steering (Rail to Rail). Package: Tape & Reel. Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VBR: 6
  • VC: 10
  • Tj: -40 to 85
Circuit Protection - TVS - Diodes -- 1298719-SZMMQA15VT1G [SZMMQA15VT1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1298719-SZMMQA15VT1G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101, MMQA. Type: Zener. Package: Tape & Reel (TR). Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 21.7
  • Peak Pulse Power: 150
  • VBR: 14.3
Circuit Protection - TVS - Diodes -- 1298720-SMS05CT1 [SMS05CT1 from onsemi]
from Win Source Electronics

Win Source Part Number: 1298720-SMS05CT1. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel (TR). Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 5. Voltage - Reverse Standoff (Typ): 5V (Max). Voltage -... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 14.5
  • Peak Pulse Power: 350
  • VBR: 6.2
Circuit Protection - TVS - Diodes -- 1334906-MMQA33VT1 [MMQA33VT1 from onsemi]
from Win Source Electronics

Manufacturer: onsemi. Win Source Part Number: 1334906-MMQA33VT1. Category: Circuit Protection >TVS - Diodes. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Standard Package: 3,000. Mounting: Surface Mount. Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 25V (Max). [See More]

  • Package: SC-74; SOT457; SC-74, SOT-457
  • VC: 48.6
  • Peak Pulse Power: 150
  • VBR: 31.4
Circuit Protection - TVS - Diodes -- 967363-SZMMQA6V2T1G [SZMMQA6V2T1G from onsemi]
from Win Source Electronics

Win Source Part Number: 967363-SZMMQA6V2T1G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101, MMQA. Type: Zener. Package: Tape & Reel (TR). Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff... [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 9
  • Peak Pulse Power: 150
  • VBR: 5.89
Circuit Protection - TVS - Diodes -- 989169-MMQA20VT3G [MMQA20VT3G from onsemi]
from Win Source Electronics

Win Source Part Number: 989169-MMQA20VT3G. Category: Circuit Protection >TVS - Diodes. Series: MMQA. Type: Zener. Package: Tape & Reel (TR). Applications: General Purpose. Standard Package: 10,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 15V (Max). [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 28.6
  • Peak Pulse Power: 150
  • VBR: 19
Circuit Protection - TVS - Mixed Technology -- 1294371-SZNCP3712ASNT1G [SZNCP3712ASNT1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1294371-SZNCP3712ASNT1G. Category: Circuit Protection >TVS - Mixed Technology. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Applications: General Purpose. Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Technology: Mixed Technology. [See More]

  • Package: SOT457; SC-74, SOT-457
ESD protection Devices(TVS) -- RSA6.1U5
from ROHM Semiconductor USA, LLC

ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]

  • Package: SOT457; SOT-457
  • Pin Count: 6
  • Configuration: Single
  • Tj: -55 to 150
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- BZA408B,115 [BZA408B,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

20W 5V SOT-457 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Package: SOT457
  • Tj: -65 to 150
  • Peak Pulse Power: 20
  • RoHS Compliant: RoHS
TVS Diodes -- BZA408B,115 [BZA408B,115 from Nexperia B.V.]
from ODG (Origin Data Global)

TVS DIODE 5VWM 6TSOP [See More]

  • Package: SOT457; SC-74, SOT-457
  • Peak Pulse Power: 20
  • Direction: Bidirectional
  • Tj: -65 to 150
TVS DIODE 25V 48.6V SC74 -- 598-MMQA33VT1G [MMQA33VT1G from onsemi]
from Utmel Electronic Limited

TVS DIODE 25V 48.6V SC74 [See More]

  • Package: SOT457; SC-74, SOT-457
  • Peak Pulse Power: 150
  • Pin Count: 6
  • VC: 48.6
TVS Diodes -- CM1213A-02SO [CM1213A-02SO from onsemi]
from ODG (Origin Data Global)

TVS DIODE 3.3VWM 10VC SC74 [See More]

  • Package: SOT457; SC-74, SOT-457
  • VC: 10
  • Direction: Unidirectional
  • VBR: 6
TVS DIODE 3.3V 12V 6TSOP -- 554-PESD3V3S5UD,115 [PESD3V3S5UD,115 from Nexperia B.V.]
from Utmel Electronic Limited

TVS DIODE 3.3V 12V 6TSOP [See More]

  • Package: SOT457; SC-74, SOT-457
  • Peak Pulse Power: 200
  • Pin Count: 6
  • VC: 12