SOT353 Transient Voltage Suppressor Diodes (TVS)

59 Results
Circuit Protection - TVS - Diodes -- 1055386-DF5A6.8CFU(TE85L,F [DF5A6.8CFU(TE85L,F from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Win Source Part Number: 1055386-DF5A6.8CFU(TE85L,F. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 5V. Voltage - Breakdown... [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • CT: 23
  • VBR: 6.4
Quadruple ESD transient voltage suppressor -- BZA856A,115
from Nexperia B.V.

Monolithic transient voltage suppressor diode in a five lead SOT353 (SC-88A) package for 4-bit wide ESD transient suppression. Features and benefits. ESD rating >8 kV, according to IEC61000-4-2. SOT353 (SC-88A) surface mount package. Common anode configuration. AEC-Q101 qualified. Applications. [See More]

  • Package: SOT353; SOT353 SOT353
  • CT: 240
  • IFSM: 3.75
  • Tj: 150
TVS Diodes -- 1655-EGUARD0503FCT-ND [EGUARD0503F from SMC Diode Solutions Co., Ltd]
from DigiKey

25V Clamp 6A (8/20 µs) Ipp Tvs Diode Surface Mount SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 150
  • Configuration: Single
  • VC: 25
TVS Diodes -- 1623821 [82402374 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

TVS Diode Array WE-TVS 4-Line UniDir. 5V [See More]

  • Package: SOT353; Sot-353 (sc-70)
  • Pin Count: 5
  • Configuration: Array
  • RoHS Compliant: RoHS
Circuit Protection - TVS - Diodes -- 1082594-NNCD6.8PH-T1-A [NNCD6.8PH-T1-A from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1082594-NNCD6.8PH-T1-A. Category: Circuit Protection >TVS - Diodes. Type: Steering (Rail to Rail). Package: Bulk. Applications: General Purpose. Standard Package: 1. Mounting: SMD (SMT). Unidirectional Channels: 2. Voltage - Reverse Standoff (Typ): 6.8V. Voltage -... [See More]

  • Package: SOT353; 5-VSSOP, SC-70-5, SOT-353
  • VBR: 6.2
  • Peak Pulse Power: 85
  • CT: 90
TVS Diodes -- 1727-3827-1-ND [PESD3V3L4UG,115 from Nexperia B.V.]
from DigiKey

12V Clamp 3A (8/20 µs) Ipp Tvs Diode Surface Mount 5-TSSOP [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 30
  • Configuration: Single
  • VC: 12
TVS Diodes -- 1629452 [MSQA6V1W5T2G from onsemi]
from RS Components, Ltd.

Quad Array ESD Protection 6.1V SC70-5 [See More]

  • Package: SOT353; Sot-353 (sc-70)
  • Pin Count: 5
  • Configuration: Array
  • RoHS Compliant: RoHS
Circuit Protection - TVS - Diodes -- 1097661-SZMSQA6V1W5T2G [SZMSQA6V1W5T2G from onsemi]
from Win Source Electronics

Win Source Part Number: 1097661-SZMSQA6V1W5T2G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ):... [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VBR: 6.1
  • Peak Pulse Power: 150
  • CT: 90
TVS Diodes -- 3757-PE1805C4C5_R1_00001TR-ND [PE1805C4C5_R1_00001 from PANJIT SemiConductor]
from DigiKey

28V Clamp 5A (8/20 µs) Ipp Tvs Diode Surface Mount SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 28
  • Configuration: Single
  • VBR: 6
TVS Diodes -- 1660111 [SP3003-02JTG from Littelfuse, Inc.]
from RS Components, Ltd.

ESD Suppressor 2-Ch 0.65pF 15KV SC70-5 [See More]

  • Package: SOT353; Sot-353 (sc-70)
  • RoHS Compliant: RoHS
  • Pin Count: 5
Circuit Protection - TVS - Diodes -- 1126581-AZ2115-04C [AZ2115-04C from Amazing Microelectronic Corp.]
from Win Source Electronics

Win Source Part Number: 1126581-AZ2115-04C. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Cut Tape (CT). Applications: General. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 5V (Max). Voltage - Breakdown (Min): 6V. Power Line Protection:... [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: -55 to 85
  • VBR: 6
TVS Diodes -- 488-CM1218-04S7-ND [CM1218-04S7 from onsemi]
from DigiKey

TVS DIODE 6.1VWM 6.8VC SC88A [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 6.8
  • Configuration: Single
  • Tj: -40 to 85
Circuit Protection - TVS - Diodes -- 1298680-SZSMF05T2G [SZSMF05T2G from onsemi]
from Win Source Electronics

Win Source Part Number: 1298680-SZSMF05T2G. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel (TR). Applications: Automotive. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ):... [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 12.5
  • Peak Pulse Power: 200
  • VBR: 6
TVS Diodes -- 497-7228-1-ND [ESDA6V1W5 from STMicroelectronics, Inc.]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount SOT-323-5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 150
  • Configuration: Single
  • VBR: 6.1
TVS - TVS - Diodes - BZA856A,115 -- 1025693-BZA856A,115 [BZA856A,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025693-BZA856A,115. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 4. Capacitance @ Frequency: 240pF @ 1MHz. Categories: Circuit Protection. Status: Active. Case / Package:... [See More]

  • Package: SOT353; SOT-353
  • CT: 240
  • VWM: 5.6
TVS Diodes -- 600-SMF12.TCT-ND [SMF12.TCT from Semtech Corp.]
from DigiKey

TVS DIODE 12VWM 25VC SC705 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 200
  • Configuration: Single
  • VC: 25
TVS - TVS - Diodes - BZA856AVL,115 -- 1025694-BZA856AVL,115 [BZA856AVL,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025694-BZA856AVL,115. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 4. Capacitance @ Frequency: 240pF @ 1MHz. Categories: Circuit Protection. Status: Active. Case / Package:... [See More]

  • Package: SOT353; SOT-353
  • CT: 240
  • VWM: 5.6
TVS Diodes -- 641-1301-1-ND [CPDV5-5V0U from Comchip Technology Corporation]
from DigiKey

10V Clamp 8A (8/20 µs) Ipp Tvs Diode Surface Mount SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 80
  • Configuration: Single
  • VC: 10
TVS - TVS - Diodes - CPDV5-5V0U -- 1030123-CPDV5-5V0U [CPDV5-5V0U from Comchip Technology Corporation]
from Win Source Electronics

Manufacturer: Comchip Technology. Win Source Part Number: 1030123-CPDV5-5V0U. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 4. Categories: Circuit Protection. Status: Active. Case / Package: SOT-353. STAND-OFF Voltage (Vwm): 5V. [See More]

  • Package: SOT353; SOT-353
  • IPPM: 8
  • VWM: 5
  • VC: 10
TVS Diodes -- 6440-HESD0504T3LCT-ND [HESD0504T3L from Huixin Electronics]
from DigiKey

ARRAYVRWM5VVC15VSOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 60
  • Configuration: Single
  • VC: 15
TVS - TVS - Diodes - CPDV5-5V0U-HF -- 1030124-CPDV5-5V0U-HF [CPDV5-5V0U-HF from Comchip Technology Corporation]
from Win Source Electronics

Manufacturer: Comchip Technology. Win Source Part Number: 1030124-CPDV5-5V0U-HF. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 4. Categories: Circuit Protection. Status: Active. Case / Package: SOT-353. STAND-OFF Voltage (Vwm): 5V. [See More]

  • Package: SOT353; SOT-353
  • IPPM: 8
  • VWM: 5
  • VC: 10
TVS Diodes -- 732-4478-1-ND [82402374 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

6.8V (Typ) Clamp 6A (8/20 µs) Ipp Tvs Diode Surface Mount SC-70-5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 6.8
  • Configuration: Single
  • VBR: 6
TVS - TVS - Diodes - D1213A-02S-7 -- 1031991-D1213A-02S-7 [D1213A-02S-7 from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 1031991-D1213A-02S-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: Automotive. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature... [See More]

  • Package: SOT353; SOT-353
  • IPPM: 1
  • VWM: 3.3
  • VC: 10
TVS Diodes -- D1213A-02S-7DICT-ND [D1213A-02S-7 from DIODES Incorporated]
from DigiKey

10V (Typ) Clamp 1A (8/20 µs) Ipp Tvs Diode Surface Mount SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 10
  • Configuration: Single
  • VBR: 6
TVS - TVS - Diodes - D5V0L4B5S-7 -- 1032274-D5V0L4B5S-7 [D5V0L4B5S-7 from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 1032274-D5V0L4B5S-7. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Bidirectional Channels: 4. Capacitance @ Frequency: 15pF @ 1MHz. Categories: Circuit Protection. Status: Active. Temperature Range -... [See More]

  • Package: SOT353; SOT-353
  • IPPM: 6
  • VWM: 5
  • VC: 14
TVS Diodes -- DF5A3.3FU(TE85LF)TR-ND [DF5A3.3FU(TE85L,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount USV [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VBR: 3.1
  • Configuration: Single
  • RoHS Compliant: RoHS
TVS - TVS - Diodes - ESD5V0J4-TP -- 1037073-ESD5V0J4-TP [ESD5V0J4-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 1037073-ESD5V0J4-TP. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Mounting: SMD (SMT). Unidirectional Channels: 4. Categories: Circuit Protection. Status: Active. Temperature Range - Operating: -55 °C to 150 °C... [See More]

  • Package: SOT353; SOT-353
  • IPPM: 5
  • VWM: 5
  • VC: 12.5
TVS Diodes -- DF5A6.8LFUTE85LFCT-ND [DF5A6.8LFUTE85LF from Toshiba Electronics (UK) Ltd]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount 5-SSOP [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VBR: 6.5
  • Configuration: Single
TVS - TVS - Diodes - SMF05T2G -- 1098252-SMF05T2G [SMF05T2G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1098252-SMF05T2G. Packaging: Reel - TR. Type: Zener. Applications: Automotive. Mounting: SMD (SMT). Unidirectional Channels: 4. Capacitance @ Frequency: 90pF @ 1MHz. Categories: Circuit Protection. Status: Active. Temperature Range - Operating:... [See More]

  • Package: SOT353; SC-88A (SC-70-5 / SOT-353)
  • IPPM: 12
  • VWM: 5
  • VC: 12.5
TVS Diodes -- RSA6.1ENCT-ND [RSA6.1ENTR from ROHM Semiconductor USA, LLC]
from DigiKey

Clamp Ipp Tvs Diode Surface Mount UMD5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 200
  • Configuration: Single
  • VBR: 6.1
TVS DIODE 3V SOT323-5 -- 761-ESDA6V1W5 [ESDA6V1W5 from STMicroelectronics]
from Utmel Electronic Limited

TVS DIODE 3V SOT323-5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 150
  • Pin Count: 5
  • VBR: 6.1
ESD protection Devices(TVS) -- RSA6.1EN
from ROHM Semiconductor USA, LLC

ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]

  • Package: SOT353; SOT-353
  • Pin Count: 5
  • Configuration: Single
  • Tj: -55 to 150
Mixed Technology -- STF701.TCT [STF701.TCT from Semtech Corp.]
from ODG (Origin Data Global)

IC TVS ARRAY 2-UNI 100MW SC70-5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Configuration: Array
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- CESDLC3V0J4 [CESDLC3V0J4 from Jiangsu Changjing Electronics Technology Co., Ltd]
from LCSC Electronics Technology (HK) Limited

2.5A 8V 5.3V Unidirectional 3V SOT-353 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Package: SOT353
  • IPPM: 2.5
  • Direction: Unidirectional
  • VC: 8
Standard Capacitance TVS & Diode Array -- PJSDA6V1W5
from PANJIT SemiConductor

High level of integration and functionality, ESD protection [See More]

  • Package: SOT353
  • Direction: Unidirectional
  • Configuration: Array
  • Pin Count: 5
TVS DIODE 5.5V 13V SC70-5 -- 461-SP1001-04JTG [SP1001-04JTG from Littelfuse, Inc.]
from Utmel Electronic Limited

TVS DIODE 5.5V 13V SC70-5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 13
  • Pin Count: 5
  • VBR: 5.5
TVS Diodes -- BZA856A,115 [BZA856A,115 from Nexperia B.V.]
from ODG (Origin Data Global)

TVS DIODE 5.6VWM 5TSSOP [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 24
  • Direction: Unidirectional
TVS Diodes -- D1213A-02S-7 [D1213A-02S-7 from DIODES Incorporated]
from ODG (Origin Data Global)

TVS DIODE 3.3VWM 10VC SOT353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VC: 10
  • Direction: Unidirectional
  • VBR: 6
TVS Diodes -- DF5A6.2CFU(TE85L,F [DF5A6.2CFU(TE85L,F from Toshiba Corporation]
from ODG (Origin Data Global)

TVS DIODE 5VWM USV [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VBR: 5.8
  • Direction: Unidirectional
TVS Diodes -- DF5A6.8LFUTE85LF [DF5A6.8LFUTE85LF from Toshiba Corporation]
from ODG (Origin Data Global)

TVS DIODE 5VWM USV [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VBR: 6.5
  • Direction: Unidirectional
TVS Diodes -- ESDA25W5 [ESDA25W5 from STMicroelectronics]
from ODG (Origin Data Global)

TVS DIODE 24VWM SOT323-5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 150
  • Direction: Unidirectional
  • VBR: 25
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- ESDALC6V1W5-ES [ESDALC6V1W5-ES from Hunan Jinxin Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

12A 8V 6V Bi-Directional 5V SOT-353 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Package: SOT353
  • IPPM: 12
  • Direction: Bidirectional
  • VC: 8
TVS Diodes -- MSQA6V1W5T2G [MSQA6V1W5T2G from onsemi]
from ODG (Origin Data Global)

TVS DIODE 3VWM SC88A [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Peak Pulse Power: 150
  • Direction: Unidirectional
  • VBR: 6.1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes -- MSQA6V1W5T2 [MSQA6V1W5T2 from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TVS DIODE 3VWM SC88A [See More]

  • Package: SOT353; SC-88A (SC-70-5/SOT-353)
  • VBR: 6.1
  • Peak Pulse Power: 150
  • Tj: -55 to 150
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes -- SZSMF05T2G [SZSMF05T2G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TVS DIODE 5VWM 12.5VC SC88A [See More]

  • Package: SOT353; SC-88A (SC-70-5/SOT-353)
  • VC: 12.5
  • Peak Pulse Power: 200
  • VBR: 6