SOT26 Transient Voltage Suppressor Diodes (TVS)
from Win Source Electronics
Win Source Part Number: 1362250-ESD0504TL. Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes. Package: Tape & Reel. Temperature Range - Operating: -55 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 42 pct. Type: Zener. MSL Level: 1 (Unlimited). Mfr:... [See More]
- Package: SOT26; SOT-26, SOT-23-6
- VBR: 6
- Peak Pulse Power: 60
- CT: 0.2000
from RS Components, Ltd.
Dataline Protection PP SOT26 T &R 3K [See More]
- Package: SOT26; SOT-26
- Pin Count: 6
- Direction: Unidirectional
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1031992-D1213A-02SO-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: Automotive. Mounting: SMD (SMT). Unidirectional Channels: 2. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature... [See More]
- Package: SOT26; SOT-26
- IPPM: 1
- VWM: 3.3
- VC: 10
from RS Components, Ltd.
HY Electronic ESD, 60W 5V 4A [See More]
- Package: SOT26; SOT-26
- Pin Count: 6
- Direction: Unidirectional
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1032267-D5V0F4U6SO-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: HDMI. Mounting: SMD (SMT). Unidirectional Channels: 4. Power Line Protection: Yes. Capacitance @ Frequency: 0.5pF @ 1MHz. Categories: Circuit... [See More]
- Package: SOT26; SOT-26
- IPPM: 3
- VWM: 5.5
- VC: 12
from RS Components, Ltd.
TVS,Diode,Array,ESD,Sup,+/-15KV SOT26 [See More]
- Package: SOT26; SOT-26
- Direction: Unidirectional
- Configuration: Array
- Pin Count: 6
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1032279-D5V0P4UR6SO-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: HDMI. Mounting: SMD (SMT). Unidirectional Channels: 4. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature Range -... [See More]
- Package: SOT26; SOT-26
- IPPM: 5
- VWM: 3.3
- VC: 6
from RS Components, Ltd.
4-Ch Low Capacitance TVS Diode Array [See More]
- Package: SOT26; SOT-26
- Direction: Unidirectional
- Configuration: Array
- Pin Count: 6
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1032280-D5V0P4URL6SO-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: HDMI. Mounting: SMD (SMT). Unidirectional Channels: 4. Power Line Protection: Yes. Capacitance @ Frequency: 2.4pF @ 1MHz. Categories: Circuit... [See More]
- Package: SOT26; SOT-26
- IPPM: 5
- VWM: 3.3
- VC: 6
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 868847-DM1231-02SO-7. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: 14V Clamp 7A (8/20 µs) Ipp Tvs Diode Surface Mount SOT-26. Package: SOT-23-6. Package: Reel - TR. Mounting: Surface Mount. Family Name: DM1231. [See More]
- Package: SOT26; SOT-26
- Tj: -55 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1035507-DT1240V3-04SO-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: HDMI. Mounting: SMD (SMT). Unidirectional Channels: 4. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature Range... [See More]
- Package: SOT26; SOT-26
- IPPM: 5.5
- VWM: 3.3
- VC: 8.8
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1035509-DT1446-04SO-7. Packaging: Reel - TR. Type: Steering (Rail to Rail). Applications: HDMI. Mounting: SMD (SMT). Unidirectional Channels: 4. Power Line Protection: Yes. Categories: Circuit Protection. Status: Active. Temperature Range -... [See More]
- Package: SOT26; SOT-26
- IPPM: 4.7
- VWM: 5
- VC: 8.5
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 3.3VWM 10VC SOT26 [See More]
- Package: SOT26; SOT-26
- VBR: 6
- VC: 10
- Tj: -65 to 150
from LCSC Electronics Technology (HK) Limited
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- RoHS Compliant: RoHS
from PANJIT SemiConductor
High level of integration and functionality, ESD protection [See More]
- Package: SOT26
- Direction: Unidirectional
- Configuration: Array
- Pin Count: 6
from ODG (Origin Data Global)
TVS DIODE 5VWM 10VC SOT26 [See More]
- Package: SOT23; SOT26; SOT-26, SOT-23-6
- Peak Pulse Power: 60
- Direction: Unidirectional
- VBR: 6
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 3.3VWM 10VC TSOT26 [See More]
- Package: SOT26; TSOT-26
- VBR: 6
- VC: 10
- Tj: -65 to 150
from LCSC Electronics Technology (HK) Limited
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- RoHS Compliant: RoHS
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 10VC SOT26 [See More]
- Package: SOT26; SOT-26
- VBR: 6
- Peak Pulse Power: 60
- Tj: -55 to 150
from LCSC Electronics Technology (HK) Limited
180W 6V 4.5V 3.3V SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- VC: 6
- Peak Pulse Power: 180
- VBR: 4.5
from Shenzhen Shengyu Electronics Technology Limited
TVS DIODE 5VWM 10VC SOT26P [See More]
- Package: SOT26; SOT-26P
- VBR: 6
- VC: 10
- Tj: 125
from LCSC Electronics Technology (HK) Limited
20A@8/20us 180W 6V 4.5V 3.3V SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- IPPM: 20
- Peak Pulse Power: 180
- VC: 6
from LCSC Electronics Technology (HK) Limited
55W 9V 6.2V 5V SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- VC: 9
- Peak Pulse Power: 55
- VBR: 6.2
from LCSC Electronics Technology (HK) Limited
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]
- Package: SOT26
- RoHS Compliant: RoHS