Alloy Ingots and Casting Stock

5 Results
HPA Cobalt 6B - Ingot
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; UNS
Nitronic® 50 / HPA N50 - Ingot
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: AMS; ASTM / ASME; UNS
Nitronic® 60 / HPA N60 - Ingot
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: AMS; ASTM / ASME; UNS
Die Casting Alloy -- # 3
from Eastern Alloys, Inc.

No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3 alloy. It is,... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Zinc
  • Specifications: ASTM / ASME
Gesswein H. Yellow -- 2010
from Gesswein Co., Inc.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: PreciousNoble; Gold
  • Applications: Jewelry Manufacturing