Zinc / Zinc Alloy (UNS Z) Ingots and Casting Stock
from Eastern Alloys, Inc.
No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3 alloy. It is,... [See More]
- Nonferrous: Zinc
- Specialty / Other Types: Alloy
- Type: Metal; Non-ferrous
- Specifications: ASTM / ASME
from Belmont Metals, Inc.
Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]
- Nonferrous: Zinc
- Applications: Die Casting, Plating, Metal Joining
- Type: Non-ferrous
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Nonferrous: Zinc
- Specialty / Other Types: LightAlloy
- Type: Non-ferrous
- Specifications: ICI, ASTM, or Other Casting Grade