Indium / Indium Alloys Ingots and Casting Stock

5 Results
Indium Metal -- Indalloy 4
from Indium Corporation

Indium metal has played a key role in technology advances since it was first investigated by Dr. William S. Murray in 1924 in Utica, NY, and with the creation of the Indium Corporation in 1934, the two have been tied together, leading, and supporting the advancement of technologies that we all rely... [See More]

  • Nonferrous: LowMelting; Indium
  • Tensile Modulus: 1537
  • Type: Metal; Non-ferrous
  • Applications: Soldering, Bonding, Thin Films
99.99% Indium -- IN99AAAH
from Belmont Metals, Inc.

Featuring 99.99% Indium and Indium-Based Low Melting Alloys. Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the... [See More]

  • Nonferrous: LowMelting; Indium
  • Applications: Bearings or Bearing Quality; Electronics or semiconductors
  • Type: Non-ferrous
Indium Metal -- Indium Ingot Bar - 99.9% In (1kg)
from Indium Corporation

Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]

  • Nonferrous: LowMelting; Indium
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: Metal; Non-ferrous
  • Thickness: 0.7500
Indium Metal -- Indium Ingot Bar - 99.9% In (500g)
from Indium Corporation

Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]

  • Nonferrous: LowMelting; Indium
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: Metal; Non-ferrous
  • Thickness: 0.5140
Indium Metal -- Indium Ingot Bar - 99.99% In (1kg)
from Indium Corporation

Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]

  • Nonferrous: LowMelting; Indium
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: Metal; Non-ferrous
  • Thickness: 0.7500