Nickel / Nickel Alloy (UNS N) Ingots and Casting Stock
2 Results
20% Nickel Aluminum -- 1803D
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Nonferrous: Aluminum; Nickel
- Specifications: ICI, ASTM, or Other Casting Grade
- Type: Non-ferrous
- Applications: Abrasion Resistant
Nickel/Silver -- 4562
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]
- Nonferrous: Nickel
- Specifications: CDA
- Type: Non-ferrous
- Applications: Jewelry and Sculpture