Metal / Metal Alloys, All Types Ingots and Casting Stock

12 Results
Lead Ingot
from MarsMetal

Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned... [See More]

  • Type: Metal; Non-ferrous
  • Specifications: ASTM / ASME
  • Nonferrous: LowMelting; Lead
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
HPA Cobalt 6B - Ingot
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; UNS
Nitronic® 50 / HPA N50 - Ingot
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: AMS; ASTM / ASME; UNS
Nitronic® 60 / HPA N60 - Ingot
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: AMS; ASTM / ASME; UNS
Gallium Metal
from Indium Corporation

Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering targets, after... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Specialty; Gallium
  • Nonferrous: LowMelting; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Semiconducting Applications
Ce Ingots -- MGP-YJ058
from Matexcel

Storage: Store at room temperature. Purity: 0.995. Size: 1kg; 5kg; 10kg [See More]

  • Type: Metal
Die Casting Alloy -- # 3
from Eastern Alloys, Inc.

No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3 alloy. It is,... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Zinc
  • Specifications: ASTM / ASME
Gesswein H. Yellow -- 2010
from Gesswein Co., Inc.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: PreciousNoble; Gold
  • Applications: Jewelry Manufacturing
Germanium Metal
from Indium Corporation

Germanium is extracted from germanium bearing zinc ores or from certain coal ores, collecting the flue dusts after the burning process. It can occasionally be found in copper ores. We refine germanium at our facility in the USA. [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Specialty; Germanium
  • Nonferrous: LowMelting; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Fiber Optics, Semiconductors
Indium Metal -- Indalloy 4
from Indium Corporation

Indium metal has played a key role in technology advances since it was first investigated by Dr. William S. Murray in 1924 in Utica, NY, and with the creation of the Indium Corporation in 1934, the two have been tied together, leading, and supporting the advancement of technologies that we all rely... [See More]

  • Type: Metal; Non-ferrous
  • Tensile Modulus: 1537
  • Nonferrous: LowMelting; Indium
  • Applications: Soldering, Bonding, Thin Films
Indium Metal -- Indium Ingot Bar - 99.9% In (1kg)
from Indium Corporation

Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]

  • Type: Metal; Non-ferrous
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Nonferrous: LowMelting; Indium
  • Thickness: 0.7500
Indium Metal -- Indium Ingot Bar - 99.9% In (500g)
from Indium Corporation

Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]

  • Type: Metal; Non-ferrous
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Nonferrous: LowMelting; Indium
  • Thickness: 0.5140