Casting Grade (ICI, etc.) Ingots and Casting Stock
from Indium Corporation
Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Type: Metal; Non-ferrous
- Thickness: 0.7500
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: Aluminum; Nickel
- Type: Non-ferrous
- Applications: Abrasion Resistant
from Indium Corporation
Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Type: Metal; Non-ferrous
- Thickness: 0.5140
from Belmont Metals, Inc.
Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]
- Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
- Nonferrous: Aluminum
- Type: Non-ferrous
- Features: Corrosion Resistant
from Indium Corporation
Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Type: Metal; Non-ferrous
- Thickness: 0.7500
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Tin
- Type: Non-ferrous
- Specialty / Other Types: LightAlloy
from Indium Corporation
Typical Analysis. 99.99% Indium. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Type: Metal; Non-ferrous
- Thickness: 0.5140
from Indium Corporation
Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Type: Metal; Non-ferrous
- Thickness: 0.7500
from Indium Corporation
Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Type: Metal; Non-ferrous
- Thickness: 0.5140