4-Wire PNP Capacitive Proximity Sensors

42 Results
18 mm Diameter DC 4 Wire Capacitive Sensor -- S5001
from Fargo Controls, Inc.

FEATURES: Short circuit & reverse polarity protection. Protection degree IP65. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]

  • Output Load: DC Load; 4-Wire PNP
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.1969
  • Switch Type: Normally Open; Normally Closed
Capacitive Proximity Sensor -- CA18CA
from CARLO GAVAZZI Automation Components

The new generation of CA18CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 0.5906
  • Operating Temperature: -22 to 185
Proximity Sensors, Capacitive Proximity Switches -- PCP-F36-022
from Comus International

F36 Protruding Plastic Housing. Capacitive Sensor. Style: Circular Shape. Dim: 36 ×17.5mm. Output Mode: PNP NO + NC. Connection mode: 4 Wire. Mounting distance: 20mm, unshielded [See More]

  • Output Load: 4-Wire PNP
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 Wire
10-30VDC plastic capacitive sensor -- CR30SCN15DNO-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
Capacitive Proximity Sensor -- CA18FLF08NA
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2 m cable. Ideal for use in level applications in the chemical, semi-conductor and food & beverage industries. [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.3150
  • Operating Temperature: -13 to 176
Proximity Sensors, Capacitive Proximity Switches -- PCP-S30-021
from Comus International

S30 Square Plastic Housing. Capacitive Sensor. Style: Squared Shape. Dim: 30x30x53mm. Output Mode: PNP NO + NC. Connection mode: 4 Wire. Mounting distance: 15mm, shielded [See More]

  • Output Load: 4-Wire PNP
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 Wire
10mm distance capacitive sensor φ20 -- CQ20CF10DNO
from Shanghai Lanbao Sensing Technology Co., Ltd.

CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
Capacitive Proximity Sensor -- CA18GLF08NA
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2 m PVC cable. Ideal for use in level applications in chemical, semi-conductor and food & beverage industries. Featuring... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.3150
  • Operating Temperature: -13 to 140
Proximity Sensors, Capacitive Proximity Switches -- PCP-T18L-022
from Comus International

M18 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 18mm. Output Mode: PNP NO+NC. Connection mode: 4 wire. Mounting distance: 8mm,unshielded [See More]

  • Output Load: 4-Wire PNP
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 wire
10mm flush capacitive sensor -- CR30SCF10DNR
from Shanghai Lanbao Sensing Technology Co., Ltd.

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
Capacitive Proximity Sensor -- CA18HLN08NA
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Black M18 polypropylene housing with 2 m cable. Ideal for use in level applications in chemical,... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.4724
  • Operating Temperature: -13 to 176
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-022
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 4 wire. Mounting distance: 15mm,unshielded [See More]

  • Output Load: 4-Wire PNP
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 4 wire
10mm NPN M30 capacitive sensor -- CR30SCF10DNR-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
Capacitive Proximity Sensor -- CA30CA
from CARLO GAVAZZI Automation Components

The new generation of CA30CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 1.18
  • Operating Temperature: -22 to 185
10mm PNP 4 wires capacitive sensor -- CR30SCF10DPR
from Shanghai Lanbao Sensing Technology Co., Ltd.

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
Capacitive Proximity Sensor -- CA30CAN25NAM1
from CARLO GAVAZZI Automation Components

The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an increased EMI,... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 1.18
  • Operating Temperature: -22 to 185
10mm PNP capacitive sensor -- CQ20SCF10DPO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable
Capacitive Proximity Sensor -- CB18CLN12NA
from CARLO GAVAZZI Automation Components

ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.4724
  • Operating Temperature: -13 to 176
15mm flush IP68 capacitive sensor -- CR30XSCF15DPOY
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
Capacitive Proximity Sensor -- CD34CNFLF
from CARLO GAVAZZI Automation Components

The CD34 capacitive sensor is designed for detecting water-based (conductive) liquids through a non-metallic container wall, and it automatically adapts to various thicknesses of plastic or glass walls. The universal mounting brackets allow the sensor to be fixed on various tubes or containers. [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0100
  • Operation Distance: 0.0197 to 0.3937
  • Operating Temperature: -13 to 176
15mm M30 capacitive sensor NPN -- CR30XCF15DNOY
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
Capacitive Proximity Sensor -- EC3025NP
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
15mm M30 capacitive sensor PNP -- CR30XCF15DPOY-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
Capacitive Proximity Sensor -- EC3025PP
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
15mm NPN plastic capacitive sensor -- CQ32SCF15DNO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable
Capacitive Proximity Sensor -- EC5525NP
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with sensing distance 16 mm flush mounted and sensing distance 25 mm non-flush mounted by adjustment. 4- wire DC output with both make (NO) and break (NC) switching. Flat pack housing, size (WxHxD) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M4... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1575 to 0.9843
  • Operating Temperature: -13 to 176
20mm distance capcacitive sensor nc -- CQ34SCN20DPC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable
Capacitive Proximity Sensor -- ECH3010
from CARLO GAVAZZI Automation Components

Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the range of -196 °C and +180 °C ambient temperature, e.g. plastic pellet/resin detection in plastic... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1575 to 0.5906
  • Electrical Output: Switched / Alarm
25mm long distance capacitive sensor -- CR30XCN25DNCY-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
25mm M30 IP68 capacitive sensor -- CR30XSCN25DNOY-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
25mm non-flush capacitive sensor -- CR30XCN25DPCY
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
capacitance type level switch -- CR18SCF05DNO
from Shanghai Lanbao Sensing Technology Co., Ltd.

M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.1969 to 0.3150
  • Electrical Connection: Cable, M12 connector
capacitive prox sensor -- CR18CF05DNC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.1969 to 0.3150
  • Electrical Connection: Cable, M12 connector
capacitive prox sensor -- CR18CN08DPO
from Shanghai Lanbao Sensing Technology Co., Ltd.

M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.1969 to 0.3150
  • Electrical Connection: Cable, M12 connector
capacitive prox sensor -- CR18SCN08DNC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.1969 to 0.3150
  • Electrical Connection: Cable, M12 connector
capacitive proximity sensor -- CR30CN15DPC
from Shanghai Lanbao Sensing Technology Co., Ltd.

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
capacitive proximity sensor detects -- CR08XSCF04DNCY-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.1575 to 0.3150
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
capacitive proximity sensor detects -- CR18XCN12DNOY-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.3150 to 0.4724
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
capacitive proximity sensor detects -- CR18XSCF08DPCY
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.3150 to 0.4724
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
capacitive proximity sensor detects -- CR30CF10DNR
from Shanghai Lanbao Sensing Technology Co., Ltd.

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Output: Voltage
capacitive proximity sensor working -- CR18XSCN12DNCY-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

#8220;M18 metail and plastic capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.3150 to 0.4724
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector
capacitive proximity switch -- CR08XCF04DNCY
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.1575 to 0.3150
  • Electrical Connection: 2m PVC Cable/ M12 4-pin connector