Threaded Barrel Capacitive Proximity Sensors
from Locon Sensor Systems, Inc.
Capacitive sensors designed for analog capabilities. Analog Series. This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from material selection, to product thickness monitoring, to... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1000
- Operation Distance: 0.0 to 0.3150
- Operating Temperature: 50 to 131
from Fargo Controls, Inc.
FEATURES: Protection degree IP65. LED function indicator. Sensitivity adjustment. 5 and 10 meter cable lengths available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 158
- Operation Distance: 0.1969
- Switch Type: Normally Open
from ifm efector inc.
Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. High noise immunity. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.0394 to 0.2362
- Operating Temperature: -13 to 158
from Locon Sensor Systems, Inc.
SPECIALTY CAPACITY SENSORS. HIGH TEMPERATURE SENSORS. The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact with hot materials. The units are used as fill level detectors in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0050
- Operation Distance: 0.0394 to 0.3937
- Operating Temperature: -22 to 257
from Fargo Controls, Inc.
Features. NO/NC output selector switch. AC/DC power supply. Sensing of metallic and non-metallic objects. Adjustable operating distance. Cylindrical threaded metal or plastic casing. Short circuit protection up to 50V in DC. LED indication of the output logic status. Cable and connector versions. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 158
- Operation Distance: 0.7874
- Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
from ifm efector inc.
Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. High noise immunity. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 158
from Locon Sensor Systems, Inc.
High Temperature Inductive Proximity Sensors. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing sizes including:... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1000
- Operation Distance: 0.0787 to 0.7874
- Operating Temperature: -13 to 482
from ifm efector inc.
Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. With PUR cable. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Output function normally open / normally closed programmable. With terminal chamber that can be rotated by 90 °. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Easy setting of the sensing range via potentiometer. With combined AC/DC output stage. Output function normally open / normally closed programmable. Two-wire technology. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.1575 to 0.9449
- Operating Temperature: -13 to 176
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Output function normally open / normally closed programmable. With terminal chamber that can be rotated by 90 °. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Clearly visible indication of the switching status. With robust M12 connector. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Reliable level detection of conductive media. Easy parameter setting via IO-Link. Automatic detection of the output load PNP/NPN. Output function normally open / normally closed programmable. Clearly visible indication of the switching status via LED ring. Easy parameter setting via IO-Link. From... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. With signal display for a perfect switch point. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. With signal display for a perfect switch point. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. With signal display for a perfect switch point. High protection rating for the requirements of harsh industrial environments. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
For applications in hazardous areas. With combined AC/DC output stage. Easy setting of the sensing range via potentiometer. Two-wire technology. Output function normally open / normally closed programmable. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.5906
- Operating Temperature: -4 to 140
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors. Sensing distance /sensitivity adjustable... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0787 to 0.5315
- Electrical Output: Switched / Alarm
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO OUTPUT CONFIGURATION. 0.31 INCH SENSING DISTANCE. END SENSING... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 2 M CABLE
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey polyester housing with 2... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0150
- Operation Distance: 0.0197 to 0.3150
- Operating Temperature: -4 to 185
from Eaton Corporation - Sensors
Self-Contained Capacitive Proximity Sensors. Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0150
- Operation Distance: 0.3100
- Operating Temperature: -13 to 158
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0150
- Operation Distance: 0.1969
- Operating Temperature: 32 to 158
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M30x1,5 / M32x1,5 below. Product advantages: AC and DC version sensors. M32 with programmable output, PNP / NPN... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 1.18
- Electrical Output: Switched / Alarm
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 3 PIN MICRO CONNECTOR CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO OUTPUT CONFIGURATION. 0.59 INCH SENSING DISTANCE. [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 3 PIN MICRO CONNECTOR
from CARLO GAVAZZI Automation Components
The new generation of CA18CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -22 to 185
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 50
- Operation Distance: 0.5906
- Operating Temperature: -40 to 200
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO OUTPUT CONFIGURATION. 0.79 INCH SENSING DISTANCE. END SENSING... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 2 M CABLE
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted in metal or 30 mm non-flush mounted for the M30 version. The switching points can be altered by means of the Teach-in function. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0150
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -4 to 185
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.1575
- Operating Temperature: -13 to 167
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 3 WIRE(S). 10 TO 35 VDC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO, NPN OUTPUT CONFIGURATION. 0.79 INCH SENSING DISTANCE. END... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 158
- Switching Frequency: 0.2500
- Switch Type: Normally Open
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm non-flush mounted. 2-wire AC output with make (NO) or break (NC) switching. Grey M18 polyester housing with 2 m PVC cable or M12 plug. Ideal for use in level and plastic machinery... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -4 to 176
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2 m cable. Ideal for use in level applications in the chemical, semi-conductor and food & beverage industries. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 176
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.5906
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2 m PVC cable. Ideal for use in level applications in chemical, semi-conductor and food & beverage industries. Featuring... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 140
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0150
- Operation Distance: 0.0
- Operating Temperature: 32 to 122
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Black M18 polypropylene housing with 2 m cable. Ideal for use in level applications in chemical,... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.5906
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
The new generation of CA30CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.1969
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an increased EMI,... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 1.18
- Operating Temperature: 50 to 158
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. Grey M 30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural sector (detection... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1.00E-3
- Operation Distance: 0.1575 to 0.4724
- Operating Temperature: -4 to 158
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the range of -196 °C and +180 °C ambient temperature, e.g. plastic pellet/resin detection in plastic... [See More]
- Body Shape: Cylindrical; Threaded Barrel; Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575 to 0.5906
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
The new generation of CA18EA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Materials handling. The 4th Generation of... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -22 to 185
- Operation Distance: 0.0787 to 0.5906