Switched / Alarm Capacitive Proximity Sensors
from DigiKey
CAPACITIVE SENSOR;34MM DIAMETER [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open
- Operating Temperature: -13 to 158
- Electrical Connection: Cable Leads
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0400
- Operation Distance: 0.1181 to 0.7874
- Operating Temperature: -13 to 158
from Locon Sensor Systems, Inc.
Capacitive sensors designed for analog capabilities. Analog Series. This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from material selection, to product thickness monitoring, to... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0 to 0.3150
- Operating Temperature: 50 to 131
from RS Components, Ltd.
RS PRO CE10SN13DNO [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Rectangular; Other; Block
- Switch Type: Normally Open
- Length: 1.69
from DigiKey
SENSOR PROX CAPACITIVE 15MM CYL [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open
- Operating Temperature: -13 to 158
- Electrical Connection: Cable
from ifm efector inc.
High noise immunity. Easy setting of the sensing range via potentiometer. Smooth plastic housing to protect against deposits. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0400
- Operation Distance: 0.7874
- Operating Temperature: -13 to 158
from Locon Sensor Systems, Inc.
Locon Sensors is a long-time dedicated supplier of specially developed capacitive sensors and compatible amplifiers for the Semiconductor Industry. Miniature cylindrical capacitive heads are available in barrel sizes as small as Ø4 up to M12. When paired with the external amplifier, sensing distance... [See More]
- Electrical Output: Voltage; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0 to 0.3150
- Operating Temperature: -22 to 176
from RS Components, Ltd.
RS PRO CE10SN13DPO [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Rectangular; Other; Block
- Switch Type: Normally Open
- Length: 1.69
from DigiKey
SENSOR PROX CAPACITIVE 15MM CYL [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open
- Operating Temperature: -13 to 158
- Electrical Connection: Cable with Connector
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Robust housing for use in harsh industrial environments. With combined AC/DC output and two-wire technology. Long sensing range of 60 mm. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 2.36
- Operating Temperature: -13 to 176
from Locon Sensor Systems, Inc.
SPECIALTY CAPACITY SENSORS. HIGH TEMPERATURE SENSORS. The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact with hot materials. The units are used as fill level detectors in... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0050
- Operation Distance: 0.0394 to 0.3937
- Operating Temperature: -22 to 257
from RS Components, Ltd.
RS PRO CE15SN26DNO [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Rectangular; Other; Block
- Switch Type: Normally Open
- Length: 1.34
from ifm efector inc.
With combined AC/DC output and two-wire technology. Long sensing range of 60 mm. Easy setting of the sensing range via potentiometer. For applications in hazardous areas. Robust housing for use in harsh industrial environments. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0040
- Operation Distance: 2.36
- Operating Temperature: -4 to 140
from Locon Sensor Systems, Inc.
High Temperature Inductive Proximity Sensors. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing sizes including:... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0787 to 0.7874
- Operating Temperature: -13 to 482
from RS Components, Ltd.
RS PRO CE15SN26DPO [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Rectangular; Other; Block
- Switch Type: Normally Open
- Length: 1.34
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Robust housing for use in harsh industrial environments. With combined AC/DC output and two-wire technology. Long sensing range of 60 mm. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 2.36
- Operating Temperature: -13 to 176
from Locon Sensor Systems, Inc.
Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING. Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing sizes from Ø4 to M12. Sensing distances from 1mm to 8mm. [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0394 to 0.3150
- Operating Temperature: -22 to 176
from RS Components, Ltd.
Carlo Gavazzi CA18CAF08BPA2IO [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open; Normally Closed
- Operation Distance: 0.3150
- Body Shape: Cylindrical; Other; Barrel
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Robust housing for use in harsh industrial environments. Output function normally open / normally closed programmable. Long sensing range of 60 mm. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 2.36
- Operating Temperature: -13 to 176
from Locon Sensor Systems, Inc.
Capacitive Miniature Proximity Sensors - WAFER HOUSING. The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. Housing sizes of 18mm, 22mm, and 30mm. Sensing distances from 4mm to 10mm. Sometimes the smallest components have... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.1575 to 0.3937
- Operating Temperature: -22 to 176
from RS Components, Ltd.
Carlo Gavazzi CA18CAF08BPM1IO [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open; Normally Closed
- Operation Distance: 0.3150
- Body Shape: Cylindrical; Other; Barrel
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Robust housing for use in harsh industrial environments. Output function normally open / normally closed programmable. Long sensing range of 60 mm. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 2.36
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA30CAF16BPA2IO [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open; Normally Closed
- Operation Distance: 0.6299
- Body Shape: Cylindrical; Other; Barrel
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Robust housing for use in harsh industrial environments. Long sensing range of 60 mm. Wide operating temperature range. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 2.36
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA30CAF16BPM1IO [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open; Normally Closed
- Operation Distance: 0.6299
- Body Shape: Cylindrical; Other; Barrel
from ifm efector inc.
Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. High noise immunity. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0394 to 0.2362
- Operating Temperature: -13 to 158
from RS Components, Ltd.
Carlo Gavazzi CA30CAN25BPA2IO [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open; Normally Closed
- Operation Distance: 0.9843
- Body Shape: Cylindrical; Other; Barrel
from ifm efector inc.
Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. High noise immunity. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 158
from RS Components, Ltd.
Carlo Gavazzi CA30CAN25BPM1IO [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open; Normally Closed
- Operation Distance: 0.9843
- Body Shape: Cylindrical; Other; Barrel
from ifm efector inc.
Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. With PUR cable. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from RS Components, Ltd.
Carlo Gavazzi VC12RTM2410M [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical; Other; Barrel
- Operation Distance: 0.4724
- Length: 3.98
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Output function normally open / normally closed programmable. With terminal chamber that can be rotated by 90 °. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi VC12RT23010M [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical; Other; Barrel
- Operation Distance: 0.4724
- Length: 4.02
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CB32CLN20RUAX5M [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical; Other; Barrel
- Operation Distance: 0.1575 to 0.7874
- Length: 3.88
from ifm efector inc.
Easy setting of the sensing range via potentiometer. With combined AC/DC output stage. Output function normally open / normally closed programmable. Two-wire technology. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.1575 to 0.9449
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CB32CLN20RVAX5M [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical; Other; Barrel
- Operation Distance: 0.1575 to 0.7874
- Length: 3.88
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Output function normally open / normally closed programmable. With terminal chamber that can be rotated by 90 °. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Easy setting of the sensing range via potentiometer. High noise immunity. Clearly visible indication of the switching status. With robust M12 connector. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Reliable level detection of conductive media. Easy parameter setting via IO-Link. Automatic detection of the output load PNP/NPN. Output function normally open / normally closed programmable. Clearly visible indication of the switching status via LED ring. Easy parameter setting via IO-Link. From... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from Shanghai Lanbao Sensing Technology Co., Ltd.
Capacitive sensors can detect solid, liquid or granular objects; Widely applied in warehouse, animal husbandry industry etc; Relay output; Reliable liquid level detecting; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical... [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: 2m PVC Cable
- Operation Distance: 0.5906
- Diameter: 1.26
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey polyester housing with 2... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0150
- Operation Distance: 0.0197 to 0.3150
- Operating Temperature: -4 to 185
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors. Sensing distance /sensitivity adjustable... [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -13 to 158
- Operation Distance: 0.0787 to 0.5315
- Switch Type: Normally Open; Normally Closed
from Lion Precision
The LRD6300 is the highest performing clear label sensor currently on the market. Its registration accuracy, speed, versatility (including clear labels), and easy to understand graphic setup indicator make it the most popular choice. Be Confident. Try an LRD6300 Without Risk. 30-Day Guarantee. If... [See More]
- Electrical Output: Switched / Alarm
- Switch Type: Normally Open
- Operating Temperature: 40 to 120
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
from Baumer Ltd.
CFDK 25 (Sn = 4 mm) - Capacitive proximity sensors [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0350
- Operation Distance: 0.1575
- Operating Temperature: -13 to 167
from Comus International
F42 Protruding Plastic Housing. Capacitive Sensor. Style: Circular Shape. Dim: 42x25mm. Output Mode: NO. Connection mode: 2 Wire. Mounting distance: 20mm, unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 2-Wire
- Switch Type: Normally Open
- Electrical Connection: 2 Wire
from CARLO GAVAZZI Automation Components
The new generation of CA18CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -22 to 185
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M30x1,5 / M32x1,5 below. Product advantages: AC and DC version sensors. M32 with programmable output, PNP / NPN... [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 1.18
- Switch Type: Normally Open; Normally Closed
from Lion Precision
The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide... [See More]
- Electrical Output: Voltage; Switched / Alarm
- Operating Temperature: 40 to 120
- Operation Distance: 0.0020 to 0.7000
- Switch Type: Normally Open
from Comus International
S30 Square Plastic Housing. Capacitive Sensor. Style: Squared Shape. Dim: 30x30x53mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 15mm, shielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: AC Load; 2-Wire
- Switch Type: Normally Open
- Electrical Connection: 2 Wire
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted in metal or 30 mm non-flush mounted for the M30 version. The switching points can be altered by means of the Teach-in function. [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0150
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -4 to 185
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 25mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: AC Load; 2-Wire
- Switch Type: Normally Open
- Electrical Connection: 2 wire
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm non-flush mounted. 2-wire AC output with make (NO) or break (NC) switching. Grey M18 polyester housing with 2 m PVC cable or M12 plug. Ideal for use in level and plastic machinery... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -4 to 176
from Comus International
M12 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 12mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 4mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2 m cable. Ideal for use in level applications in the chemical, semi-conductor and food & beverage industries. [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 176
from Comus International
M18 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 18mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 8mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2 m PVC cable. Ideal for use in level applications in chemical, semi-conductor and food & beverage industries. Featuring... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 140
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire NPN
- Switch Type: Normally Open
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Black M18 polypropylene housing with 2 m cable. Ideal for use in level applications in chemical,... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire PNP
- Switch Type: Normally Open
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
The new generation of CA30CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 3-Wire PNP
- Switch Type: Normally Closed
- Electrical Connection: 3 wire
from CARLO GAVAZZI Automation Components
The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an increased EMI,... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 4 wire. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Output Load: 4-Wire PNP
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 4 wire
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. Grey M 30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: Straight Plug-in connector
- Switch Type: Normally Open
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural sector (detection... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 1.00E-3
- Operation Distance: 0.1575 to 0.4724
- Operating Temperature: -4 to 158
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: Straight Plug-in connector
- Switch Type: Normally Closed
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: Straight Plug-in connector
- Switch Type: Normally Open; Normally Closed
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -13 to 176
- Operation Distance: 0.1181 to 0.4724
- Switch Type: Normally Open; Normally Closed
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: 90 Degree Plug-in connector
- Switch Type: Normally Open
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive sensor in thermoplastic polyester for mounting in PG 36 screw gland. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agriculture area... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0050
- Operation Distance: 0.1575 to 0.7874
- Operating Temperature: -4 to 104
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: 90 Degree Plug-in connector
- Switch Type: Normally Closed
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical segments:... [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -4 to 158
- Operation Distance: 0.0787 to 0.7874
- Switch Type: Normally Open; Normally Closed
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: 90 Degree Plug-in connector
- Switch Type: Normally Open; Normally Closed
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
The CD34 capacitive sensor is designed for detecting water-based (conductive) liquids through a non-metallic container wall, and it automatically adapts to various thicknesses of plastic or glass walls. The universal mounting brackets allow the sensor to be fixed on various tubes or containers. [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.0197 to 0.3937
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity level switch with a sensing distance of 10 mm non-flush mounted. The switching points can be altered by means of the Teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey/black polyester housing with 2 m PVC cable. Designed for... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.0394 to 0.3937
- Operating Temperature: -4 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance 16 mm flush mounted and sensing distance 25 mm non-flush mounted by adjustment. 4- wire DC output with both make (NO) and break (NC) switching. Flat pack housing, size (WxHxD) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M4... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.1575 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the range of -196 °C and +180 °C ambient temperature, e.g. plastic pellet/resin detection in plastic... [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575 to 0.5906
- Switch Type: Normally Open; Normally Closed
from CARLO GAVAZZI Automation Components
Capacitive sensor in thermoplastic polyester for mounting in a PG 36 screw gland. Available with adjustable sensing distance and with/ without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural area (detection... [See More]
- Electrical Output: Switched / Alarm
- Switching Frequency: 1.00E-3
- Operation Distance: 0.1575 to 0.4724
- Operating Temperature: -4 to 158