3-Wire NPN Capacitive Proximity Sensors

28 Results
10-30vdc water level detection capactive sensor -- CE15SN26DNC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5118 to 1.02
  • Switch Type: Normally Open; Normally Closed
E53 Threaded Body Capacitive Sensor -- E53KAL18T110
from Eaton Corporation - Sensors

Self-Contained Capacitive Proximity Sensors. Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be... [See More]

  • Output Load: DC Load; 3-Wire NPN
  • Switching Frequency: 0.2500
  • Operation Distance: 0.3100
  • Operating Temperature: -13 to 158
Capacitive Proximity Sensor -- CA12CLC0
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey polyester housing with 2... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0150
  • Operation Distance: 0.0197 to 0.3150
  • Operating Temperature: -4 to 185
Proximity Sensors, Capacitive Proximity Switches -- PCN-F36-002
from Comus International

F36 Protruding Plastic Housing. Capacitive Sensor. Style: Circular Shape. Dim: 36 ×17.5mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 20mm, unshielded [See More]

  • Output Load: 3-Wire NPN
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
Capacitive Label Sensor for Clear Labels and Paper Labels -- LRD6300
from Lion Precision

The LRD6300 is the highest performing clear label sensor currently on the market. Its registration accuracy, speed, versatility (including clear labels), and easy to understand graphic setup indicator make it the most popular choice. Be Confident. Try an LRD6300 Without Risk. 30-Day Guarantee. If... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Operating Temperature: 40 to 120
  • Switch Type: Normally Open
Capacitive Fill Level Sensor -- CFAK 12 5mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0150
  • Operation Distance: 0.1969
  • Operating Temperature: 32 to 158
capacitive proximity switch -- CR12SCF02DPO
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Electrical Connection: Cable, M12 connector
Capacitive Proximity Sensor -- CA18CLC12BPM1
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted in metal or 30 mm non-flush mounted for the M30 version. The switching points can be altered by means of the Teach-in function. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0150
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -4 to 185
Proximity Sensors, Capacitive Proximity Switches -- PCN-S30-001
from Comus International

S30 Square Plastic Housing. Capacitive Sensor. Style: Squared Shape. Dim: 30x30x53mm. Output Mode: NPN NO. Connection mode: 3 Wire. Mounting distance: 15mm, shielded [See More]

  • Output Load: 3-Wire NPN
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 Wire
Capacitive Proximity, Metal Housing -- CFAM 12 4mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 167
Capacitive sensor for water level pnp -- CE10SN13DPO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.5118 to 1.02
  • Switch Type: Normally Open; Normally Closed
Capacitive Proximity Sensor -- CD46CNC10NP
from CARLO GAVAZZI Automation Components

Capacitive proximity level switch with a sensing distance of 10 mm non-flush mounted. The switching points can be altered by means of the Teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey/black polyester housing with 2 m PVC cable. Designed for... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0100
  • Operation Distance: 0.0394 to 0.3937
  • Operating Temperature: -4 to 176
Proximity Sensors, Capacitive Proximity Switches -- PCN-T12L-002
from Comus International

M12 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 12mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 4mm,unshielded [See More]

  • Output Load: 3-Wire NPN
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Capacitive Proximity, Metal Housing -- CFAM 18 8mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 167
capacitive sensor working principle -- CR12CF02DNO
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Electrical Connection: Cable, M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCN-T18L-002
from Comus International

M18 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 18mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 8mm,unshielded [See More]

  • Output Load: 3-Wire NPN
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Capacitive Proximity, Metal Housing -- CFAM 30 15mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 167
capacitive touch sensor -- CR12CN04DPC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Electrical Connection: Cable, M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCN-T30L-002
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]

  • Output Load: 3-Wire NPN
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Capacitive Proximity, Metal Housing -- CFBM 20 10mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 50
  • Operation Distance: 0.3937
  • Operating Temperature: -25 to 75
cylindrical capacitive sensor -- CR12SCN04DNO-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Electrical Connection: Cable, M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCN-T30L-012
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]

  • Output Load: 3-Wire NPN
  • Switch Type: Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 3 wire
Capacitive Proximity, Metal Housing -- CFDM 20 15mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 50
  • Operation Distance: 0.1969
  • Operating Temperature: -25 to 75
Capacitive Proximity, Plastic Housing -- CFAK 12 0mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0150
  • Operation Distance: 0.0
  • Operating Temperature: 32 to 122
Capacitive Proximity, Plastic Housing -- CFAK 18 15mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 167
Capacitive Proximity, Plastic Housing -- CFAK 18 5mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 167
Capacitive Proximity, Plastic Housing -- CFAK 30 30mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0500
  • Operation Distance: 1.18
  • Operating Temperature: 50 to 158
Capacitive Proximity, Plastic Housing -- CFDK 30 15mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 50
  • Operation Distance: 0.5906
  • Operating Temperature: -25 to 75