Current Capacitive Proximity Sensors
from Locon Sensor Systems, Inc.
Capacitive sensors designed for analog capabilities. Analog Series. This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from material selection, to product thickness monitoring, to... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0 to 0.3150
- Operating Temperature: 50 to 131
from RS Components, Ltd.
CapSense Express Controller,SOIC16 [See More]
- Electrical Output: Voltage; Current
- Length: 0.3929
- Height: 0.0579
from Locon Sensor Systems, Inc.
Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system, or can be designed... [See More]
- Electrical Output: Current
- Switching Frequency: 0.1000
- Operation Distance: 0.0039 to 0.1575
- Operating Temperature: -22 to 158
from RS Components, Ltd.
Capacitive Proximity Detector SOT23-6 [See More]
- Electrical Output: Current
- Length: 0.1220
- Height: 0.0512
from Locon Sensor Systems, Inc.
SPECIALTY CAPACITY SENSORS. HIGH TEMPERATURE SENSORS. The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact with hot materials. The units are used as fill level detectors in... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0050
- Operation Distance: 0.0394 to 0.3937
- Operating Temperature: -22 to 257
from RS Components, Ltd.
Proximity Sensor Adj 1-Ch 6-Pin SOT-23 [See More]
- Electrical Output: Current
- Length: 0.1220
- Height: 0.0512
from Locon Sensor Systems, Inc.
High Temperature Inductive Proximity Sensors. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing sizes including:... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0787 to 0.7874
- Operating Temperature: -13 to 482
from RS Components, Ltd.
AS8579-ASSM Capacitive Sensor Interfaces [See More]
- Electrical Output: Voltage; Current
from Locon Sensor Systems, Inc.
Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING. Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing sizes from Ø4 to M12. Sensing distances from 1mm to 8mm. [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.0394 to 0.3150
- Operating Temperature: -22 to 176
from Locon Sensor Systems, Inc.
Capacitive Miniature Proximity Sensors - WAFER HOUSING. The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. Housing sizes of 18mm, 22mm, and 30mm. Sensing distances from 4mm to 10mm. Sometimes the smallest components have... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.1000
- Operation Distance: 0.1575 to 0.3937
- Operating Temperature: -22 to 176
from Lion Precision
The CPL230 is new precision capacitive displacement sensor system from Lion Precision featuring up to six sensors in a small space. Its performance approaches that of top-of-the-line systems but costs 25% less and is ideal for embedded OEM applications. Engineers and designers who develop equipment... [See More]
- Electrical Output: Voltage; Current
- Operating Temperature: 39.2 to 122
- Operation Distance: 3.94E-4 to 0.4921
- Body Shape: Cylindrical; Rectangular
from CARLO GAVAZZI Automation Components
The new generation of CA18CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -22 to 185
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2 m cable. Ideal for use in level applications in the chemical, semi-conductor and food & beverage industries. [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2 m PVC cable. Ideal for use in level applications in chemical, semi-conductor and food & beverage industries. Featuring... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 140
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Black M18 polypropylene housing with 2 m cable. Ideal for use in level applications in chemical,... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an increased EMI,... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
The CD34 capacitive sensor is designed for detecting water-based (conductive) liquids through a non-metallic container wall, and it automatically adapts to various thicknesses of plastic or glass walls. The universal mounting brackets allow the sensor to be fixed on various tubes or containers. [See More]
- Electrical Output: Current; Switched / Alarm
- Switching Frequency: 0.0100
- Operation Distance: 0.0197 to 0.3937
- Operating Temperature: -13 to 176