2-Wire Capacitive Proximity Sensors

8 Results
30 mm Diameter AC/DC Capacitive Sensor -- S5150
from Fargo Controls, Inc.

FEATURES: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]

  • Output Load: AC Load; DC Load; 2-Wire
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.7874
  • Switch Type: Normally Open
Capacitive NO/NC Selectable AC/DC Sensor -- S5140
from Fargo Controls, Inc.

Features. NO/NC output selector switch. AC/DC power supply. Sensing of metallic and non-metallic objects. Adjustable operating distance. Cylindrical threaded metal or plastic casing. Short circuit protection up to 50V in DC. LED indication of the output logic status. Cable and connector versions. [See More]

  • Output Load: AC Load; DC Load; 2-Wire
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.7874
  • Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
Proximity Sensors, Capacitive Proximity Switches -- PCA-F42-012
from Comus International

F42 Protruding Plastic Housing. Capacitive Sensor. Style: Circular Shape. Dim: 42x25mm. Output Mode: NO. Connection mode: 2 Wire. Mounting distance: 20mm, unshielded [See More]

  • Output Load: 2-Wire
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 2 Wire
Capacitive Proximity Sensor -- CA30CLF
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. Grey M 30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Output Load: AC Load; DC Load; 2-Wire
  • Switching Frequency: 0.0100
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
Precision Analog Out Capacitive Proximity Sensor -- CPA100
from Lion Precision

The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide... [See More]

  • Output Load: DC Load; 2-Wire
  • Operating Temperature: 40 to 120
  • Operation Distance: 0.0020 to 0.7000
  • Electrical Output: Voltage; Switched / Alarm
Proximity Sensors, Capacitive Proximity Switches -- PCA-S30-001
from Comus International

S30 Square Plastic Housing. Capacitive Sensor. Style: Squared Shape. Dim: 30x30x53mm. Output Mode: AC NO. Connection mode: 2 Wire. Mounting distance: 15mm, shielded [See More]

  • Output Load: AC Load; 2-Wire
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 2 Wire
Capacitive Proximity Sensor -- CB32CLN20QUAX
from CARLO GAVAZZI Automation Components

ATEX approved Capacitive sensor in thermoplastic polyester for mounting in PG 36 screw gland. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agriculture area... [See More]

  • Output Load: AC Load; DC Load; 2-Wire
  • Switching Frequency: 0.0050
  • Operation Distance: 0.1575 to 0.7874
  • Operating Temperature: -4 to 104
Proximity Sensors, Capacitive Proximity Switches -- PCA-T30L-002
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 25mm,unshielded [See More]

  • Output Load: AC Load; 2-Wire
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 2 wire