Normally Closed Capacitive Proximity Sensors
from DigiKey
SENSOR PROX CAPACITIVE 8MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Cable Leads
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0400
- Operation Distance: 0.1181 to 0.7874
- Operating Temperature: -13 to 158
from Fargo Controls, Inc.
FEATURES: Short circuit & reverse polarity protection. Protection degree IP65. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 158
- Operation Distance: 0.1969
- Output Load: DC Load; 4-Wire NPN
from RS Components, Ltd.
Carlo Gavazzi CA18CAF08BPA2IO [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Operation Distance: 0.3150
- Body Shape: Cylindrical; Other; Barrel
from DigiKey
SENSOR PROX CAPACITIVE 8MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Connector
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA18CAF08BPM1IO [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Operation Distance: 0.3150
- Body Shape: Cylindrical; Other; Barrel
from DigiKey
SENSOR PROX CAP 3-12MM CYLINDER [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Cable Leads
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA30CAF16BPA2IO [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Operation Distance: 0.6299
- Body Shape: Cylindrical; Other; Barrel
from DigiKey
SENSOR PROX CAP 12MM IP68 CYLIND [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 185
- Switching Frequency: 0.0150
- Electrical Connection: Connector
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA30CAF16BPM1IO [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Operation Distance: 0.6299
- Body Shape: Cylindrical; Other; Barrel
from DigiKey
SENSOR PROX CAPACITIVE 12MM CYL [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Cable Leads
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA30CAN25BPA2IO [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Operation Distance: 0.9843
- Body Shape: Cylindrical; Other; Barrel
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Cable Leads
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from RS Components, Ltd.
Carlo Gavazzi CA30CAN25BPM1IO [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Switched / Alarm
- Operation Distance: 0.9843
- Body Shape: Cylindrical; Other; Barrel
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Connector
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -13 to 176
from DigiKey
SENSOR PROX CAPACITIVE 25MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Cable Leads
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.3543
- Operating Temperature: -13 to 176
from DigiKey
SENSOR PROX CAPACITIVE 25MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Cable Leads
from ifm efector inc.
Easy setting of the sensing range via potentiometer. With combined AC/DC output stage. Two-wire technology. High noise immunity. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0400
- Operation Distance: 0.1181 to 0.5906
- Operating Temperature: -13 to 158
from DigiKey
SENSOR PROX CAPACITIVE 25MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Connector
from ifm efector inc.
High noise immunity. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. With PVC cable. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0400
- Operation Distance: 0.5906
- Operating Temperature: -13 to 158
from DigiKey
SENSOR PROX CAPACITIVE 6MM MOD [See More]
- Switch Type: Normally Closed
- Operating Temperature: 32 to 140
- Switching Frequency: 0.0100
- Electrical Connection: Cable with Connector
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.57
- Operating Temperature: -13 to 176
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Cable with Connector
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 1.57
- Operating Temperature: -13 to 176
from DigiKey
SENSOR PROX CAPACITIVE 25MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Cable with Connector
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.0197 to 0.9449
- Operating Temperature: -13 to 176
from DigiKey
SENSOR PROX CAPACITIVE 25MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Connector
from ifm efector inc.
Easy setting of the sensing range via potentiometer. With combined AC/DC output stage. Two-wire technology. High noise immunity. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0400
- Operation Distance: 0.1181 to 0.5906
- Operating Temperature: -13 to 158
from DigiKey
SENSOR PROX CAP 12MM IP68 CYLIND [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 185
- Switching Frequency: 0.0150
- Electrical Connection: Cable Leads
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Cable Leads
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Connector
from DigiKey
SENSOR PROX CAPACITIVE 25MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -22 to 185
- Switching Frequency: 0.0500
- Electrical Connection: Connector
from DigiKey
SENSOR PROX CAP 30MM IP68 CYLIND [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 185
- Switching Frequency: 0.0150
- Electrical Connection: Cable Leads
from DigiKey
SENSOR PROX CAP 30MM IP68 CYLIND [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 185
- Switching Frequency: 0.0150
- Electrical Connection: Connector
from DigiKey
SENSOR PROX CAPACITIVE 10MM MOD [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Cable Leads
from DigiKey
SENSOR PROX CAPACITIVE 10MM MOD [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Cable Leads
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0500
- Electrical Connection: Connector
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0500
- Electrical Connection: Cable with Connector
from DigiKey
SENSOR PROX CAPACITIVE 16MM CYL [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Switching Frequency: 0.0100
- Electrical Connection: Connector
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC OUTPUT CONFIGURATION. 0.31 INCH SENSING DISTANCE. END SENSING... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Voltage
- Operation Distance: 0.5118 to 1.02
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors. Sensing distance /sensitivity adjustable... [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 158
- Operation Distance: 0.0787 to 0.5315
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.1575
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey polyester housing with 2... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0150
- Operation Distance: 0.0197 to 0.3150
- Operating Temperature: -4 to 185
from Comus International
F42 Protruding Plastic Housing. Capacitive Sensor. Style: Circular Shape. Dim: 42x25mm. Output Mode: NC. Connection mode: 2 Wire. Mounting distance: 20mm, unshielded [See More]
- Switch Type: Normally Closed
- Output Load: 2-Wire
- Electrical Output: Switched / Alarm
- Electrical Connection: 2 Wire
from Eaton Corporation - Sensors
Self-Contained Capacitive Proximity Sensors. Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be... [See More]
- Switch Type: Normally Closed
- Switching Frequency: 0.0150
- Operation Distance: 0.3100
- Operating Temperature: -13 to 158
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC OUTPUT CONFIGURATION. 0.59 INCH SENSING DISTANCE. END SENSING... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the... [See More]
- Switch Type: Normally Open; Normally Closed
- Body Shape: Cylindrical
- Operation Distance: 0.3937 to 0.7874
- Diameter: 0.7874
from BERNSTEIN AG
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M30x1,5 / M32x1,5 below. Product advantages: AC and DC version sensors. M32 with programmable output, PNP / NPN... [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 158
- Operation Distance: 0.3937 to 1.18
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.3150
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
The new generation of CA18CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -22 to 185
from Comus International
S30 Square Plastic Housing. Capacitive Sensor. Style: Squared Shape. Dim: 30x30x53mm. Output Mode: AC NC. Connection mode: 2 Wire. Mounting distance: 15mm, shielded [See More]
- Switch Type: Normally Closed
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Electrical Connection: 2 Wire
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC OUTPUT CONFIGURATION. 0.79 INCH SENSING DISTANCE. END SENSING... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable/M12 connector
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Cylindrical
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.5906
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted in metal or 30 mm non-flush mounted for the M30 version. The switching points can be altered by means of the Teach-in function. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0150
- Operation Distance: 0.0197 to 1.18
- Operating Temperature: -4 to 185
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: AC NC. Connection mode: 2 wire. Mounting distance: 25mm,unshielded [See More]
- Switch Type: Normally Closed
- Output Load: AC Load; 2-Wire
- Electrical Output: Switched / Alarm
- Electrical Connection: 2 wire
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 3 WIRE(S). 10 TO 35 VDC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. THREADED BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC, NPN OUTPUT CONFIGURATION. 0.79 INCH SENSING DISTANCE. END... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.2500
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable and M12 4-pin connection
- Operation Distance: 0.3937 to 0.7874
- Body Shape: Cylindrical
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 50
- Operation Distance: 0.3937
- Operating Temperature: -25 to 75
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm non-flush mounted. 2-wire AC output with make (NO) or break (NC) switching. Grey M18 polyester housing with 2 m PVC cable or M12 plug. Ideal for use in level and plastic machinery... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0100
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -4 to 176
from Comus International
M12 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 12mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 4mm,unshielded [See More]
- Switch Type: Normally Closed
- Output Load: 3-Wire NPN
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. SMOOTH BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC OUTPUT CONFIGURATION. 1.38 INCH SENSING DISTANCE. END SENSING... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.0150
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable and M12 4-pin connection
- Operation Distance: 0.3937 to 0.7874
- Body Shape: Cylindrical
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 50
- Operation Distance: 0.1969
- Operating Temperature: -25 to 75
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2 m cable. Ideal for use in level applications in the chemical, semi-conductor and food & beverage industries. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 176
from Comus International
M18 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 18mm. Output Mode: NPN NC. Connection mode: 3 wire. Mounting distance: 8mm,unshielded [See More]
- Switch Type: Normally Closed
- Output Load: 3-Wire NPN
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 3 WIRE(S). 10 TO 35 VDC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. SMOOTH BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC, NPN OUTPUT CONFIGURATION. 0.98 INCH SENSING DISTANCE. END... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.2500
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the... [See More]
- Switch Type: Normally Open; Normally Closed
- Body Shape: Cylindrical
- Operation Distance: 0.3937 to 0.7874
- Diameter: 0.7874
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.5906
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2 m PVC cable. Ideal for use in level applications in chemical, semi-conductor and food & beverage industries. Featuring... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.3150
- Operating Temperature: -13 to 140
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]
- Switch Type: Normally Closed
- Output Load: 3-Wire PNP
- Electrical Output: Switched / Alarm
- Electrical Connection: 3 wire
from Eaton Corporation
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 3 WIRE(S). 10 TO 35 VDC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. SMOOTH BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NC, NPN OUTPUT CONFIGURATION. 1.38 INCH SENSING DISTANCE. END... [See More]
- Switch Type: Normally Closed
- Operating Temperature: -13 to 158
- Switching Frequency: 0.2500
- Electrical Connection: 2 M CABLE
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable/M12 connector
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Cylindrical
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.1969
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Black M18 polypropylene housing with 2 m cable. Ideal for use in level applications in chemical,... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 4 wire. Mounting distance: 15mm,unshielded [See More]
- Switch Type: Normally Open; Normally Closed
- Output Load: 4-Wire PNP
- Electrical Output: Switched / Alarm
- Electrical Connection: 4 wire
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable/M12 connector
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Cylindrical
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 1.18
- Operating Temperature: 50 to 158
from CARLO GAVAZZI Automation Components
The new generation of CA30CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Switch Type: Normally Closed
- Electrical Connection: Straight Plug-in connector
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the... [See More]
- Switch Type: Normally Open; Normally Closed
- Body Shape: Cylindrical
- Operation Distance: 0.3937 to 0.7874
- Diameter: 0.7874
from Baumer Ltd.
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 50
- Operation Distance: 0.5906
- Operating Temperature: -25 to 75
from CARLO GAVAZZI Automation Components
The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an increased EMI,... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 1.18
- Operating Temperature: -22 to 185
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: Straight Plug-in connector
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable and M12 4-pin connection
- Operation Distance: 0.3937 to 0.7874
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. Grey M 30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Switch Type: Normally Closed
- Electrical Connection: 90 Degree Plug-in connector
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao CE05 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable
- Operation Distance: 0.1969 to 0.3150
- Body Shape: Rectangular
from CARLO GAVAZZI Automation Components
Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural sector (detection... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 1.00E-3
- Operation Distance: 0.1575 to 0.4724
- Operating Temperature: -4 to 158
from Comus International
M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 90 Degree Plug-in connector
- Electrical Output: Switched / Alarm
- Body Shape: Cylindrical
from Shanghai Lanbao Sensing Technology Co., Ltd.
High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance; Dimensions:Amplifier:95.5*55*22mm;Induction... [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: 32 to 140
- Operation Distance: 0.3150
- Diameter: 3.76
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0300
- Operation Distance: 0.1181 to 0.4724
- Operating Temperature: -13 to 176
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao CE07 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; the design of clearly visible indicator... [See More]
- Switch Type: Normally Open; Normally Closed
- Body Shape: Rectangular
- Operation Distance: 0.1969 to 0.3150
- Height: 1.18
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 176
- Operation Distance: 0.1181 to 0.4724
- Electrical Output: Switched / Alarm
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao CE35 plastic flat capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable
- Operation Distance: 0.3937
- Body Shape: Rectangular
from CARLO GAVAZZI Automation Components
ATEX approved Capacitive sensor in thermoplastic polyester for mounting in PG 36 screw gland. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agriculture area... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0050
- Operation Distance: 0.1575 to 0.7874
- Operating Temperature: -4 to 104
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao CE34 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Be able to detect both metal and nonmetal objects; Be able to detect various media via nonmetallic container; Reliable liquid level detecting multiple distances are available; Quick and easy... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Rectangular
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical segments:... [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -4 to 158
- Operation Distance: 0.0787 to 0.7874
- Electrical Output: Switched / Alarm
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable/M12 connector
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
The CD34 capacitive sensor is designed for detecting water-based (conductive) liquids through a non-metallic container wall, and it automatically adapts to various thicknesses of plastic or glass walls. The universal mounting brackets allow the sensor to be fixed on various tubes or containers. [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0100
- Operation Distance: 0.0197 to 0.3937
- Operating Temperature: -13 to 176
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable and M12 4-pin connection
- Operation Distance: 0.3937 to 0.7874
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
Capacitive proximity level switch with a sensing distance of 10 mm non-flush mounted. The switching points can be altered by means of the Teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey/black polyester housing with 2 m PVC cable. Designed for... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0100
- Operation Distance: 0.0394 to 0.3937
- Operating Temperature: -4 to 176
from Shanghai Lanbao Sensing Technology Co., Ltd.
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Output: Voltage
- Operation Distance: 0.5118 to 1.02
- Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable/M12 connector
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from Shanghai Lanbao Sensing Technology Co., Ltd.
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]
- Switch Type: Normally Open; Normally Closed
- Electrical Connection: 2m PVC Cable/M12 connector
- Operation Distance: 0.3937 to 0.5906
- Body Shape: Cylindrical
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0100
- Operation Distance: 0.0787 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switches with sensing distance 16 mm flush mounted and sensing distance 25 mm non-flush mounted by adjustment. 4- wire DC output with both make (NO) and break (NC) switching. Flat pack housing, size (WxHxD) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M4... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 0.0500
- Operation Distance: 0.1575 to 0.9843
- Operating Temperature: -13 to 176
from CARLO GAVAZZI Automation Components
Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the range of -196 °C and +180 °C ambient temperature, e.g. plastic pellet/resin detection in plastic... [See More]
- Switch Type: Normally Open; Normally Closed
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575 to 0.5906
- Electrical Output: Switched / Alarm
from CARLO GAVAZZI Automation Components
Capacitive sensor in thermoplastic polyester for mounting in a PG 36 screw gland. Available with adjustable sensing distance and with/ without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural area (detection... [See More]
- Switch Type: Normally Open; Normally Closed
- Switching Frequency: 1.00E-3
- Operation Distance: 0.1575 to 0.4724
- Operating Temperature: -4 to 158