Cylindrical Capacitive Proximity Sensors

146 Results
Capacitive sensor -- KB0029
from ifm efector inc.

With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Body Shape: Cylindrical; Other; tubular
  • Switching Frequency: 0.0400
  • Operation Distance: 0.1181 to 0.7874
  • Operating Temperature: -13 to 158
Capacitive Proximity Sensor -- 875C-F10C30-A2
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 2-Wire AC Plastic Face/Threaded Nickel Plated Brass Barrel, 30mm Diameter:Threaded, 2mm to 10mm Sensing Distance, Shielded, N.C. Output, PVC Cable [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: PVC Cable (2 Conductors)
  • Operation Distance: 0.0787 to 0.3937
  • Diameter: 1.18
Proximity Sensors -- 1278116 [CM18-08BPP-EW1 from SICK]
from RS Components, Ltd.

SICK CM18-08BPP-EW1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.39
  • Operation Distance: 0.3150
  • Width: 0.7087
18 mm Diameter AC Capacitive Sensor -- S5040
from Fargo Controls, Inc.

FEATURES: Protection degree IP65. LED function indicator. Sensitivity adjustment. 5 and 10 meter cable lengths available upon request [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.1969
  • Switch Type: Normally Open
Analog Series Capacitive Proximity Sensors
from Locon Sensor Systems, Inc.

Capacitive sensors designed for analog capabilities. Analog Series. This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from material selection, to product thickness monitoring, to... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.1000
  • Operation Distance: 0.0 to 0.3150
  • Operating Temperature: 50 to 131
Capacitive sensor -- KB5062
from ifm efector inc.

High noise immunity. Easy setting of the sensing range via potentiometer. Smooth plastic housing to protect against deposits. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Body Shape: Cylindrical; Other; tubular
  • Switching Frequency: 0.0400
  • Operation Distance: 0.7874
  • Operating Temperature: -13 to 158
Capacitive Proximity Sensor -- 875C-M10CN30-A2
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 3-Wire DC Plastic Face/Nickel Plated Brass Barrel, 30mm Diameter:Threaded, 2mm to 10mm Sensing Distance, Shielded, N.C., Sink (NPN) Output, PVC Cable [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: PVC Cable (2 Conductors)
  • Operation Distance: 0.0787 to 0.3937
  • Diameter: 1.18
Proximity Sensors -- 1278117 [CM18-08BPP-EC1 from SICK]
from RS Components, Ltd.

SICK CM18-08BPP-EC1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.35
  • Operation Distance: 0.3150
  • Width: 0.7087
Capacitive NO/NC Selectable AC/DC Sensor -- S5140
from Fargo Controls, Inc.

Features. NO/NC output selector switch. AC/DC power supply. Sensing of metallic and non-metallic objects. Adjustable operating distance. Cylindrical threaded metal or plastic casing. Short circuit protection up to 50V in DC. LED indication of the output logic status. Cable and connector versions. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.7874
  • Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
Capacitive Cylindrical -- PROXIMITY SERIES
from Locon Sensor Systems, Inc.

Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system, or can be designed... [See More]

  • Body Shape: Cylindrical; Threaded Barrel (optional feature)
  • Switching Frequency: 0.1000
  • Operation Distance: 0.0039 to 0.1575
  • Operating Temperature: -22 to 158
Capacitive sensor -- KF5001
from ifm efector inc.

Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. High noise immunity. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0394 to 0.2362
  • Operating Temperature: -13 to 158
Capacitive Proximity Sensor -- 875C-M2NP12-A2
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 3-Wire DC Plastic Face/Nickel Plated Brass Barrel, 12mm Diameter:Threaded, 2.5mm Sensing Distance, Shielded, N.O., Source (PNP) Output, PVC Cable [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: PVC Cable (2 Conductors)
  • Operation Distance: 0.0984
  • Diameter: 0.4724
Proximity Sensors -- 1278118 [CM18-12NPP-EW1 from SICK]
from RS Components, Ltd.

SICK CM18-12NPP-EW1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.39
  • Operation Distance: 0.4724
  • Width: 0.7087
Capacitive Sensors Used In The Semiconductor Industry
from Locon Sensor Systems, Inc.

Locon Sensors is a long-time dedicated supplier of specially developed capacitive sensors and compatible amplifiers for the Semiconductor Industry. Miniature cylindrical capacitive heads are available in barrel sizes as small as Ø4 up to M12. When paired with the external amplifier, sensing distance... [See More]

  • Body Shape: Cylindrical; Threaded Barrel (optional feature)
  • Switching Frequency: 0.1000
  • Operation Distance: 0.0 to 0.3150
  • Operating Temperature: -22 to 176
Capacitive sensor -- KF5002
from ifm efector inc.

Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. High noise immunity. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1181 to 0.4724
  • Operating Temperature: -13 to 158
Capacitive Proximity Sensor -- 875CP-G20C30-A2
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 2-Wire AC Plastic Face/Plastic Barrel, 30mm Diameter:Threaded, Plastic Face, 5mm to 20mm Sensing Distance, Unshielded, N.C. Output, PVC Cable [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: PVC Cable (2 Conductors)
  • Operation Distance: 0.1969 to 0.7874
  • Diameter: 1.18
Proximity Sensors -- 1278119 [CM18-12NPP-EC1 from SICK]
from RS Components, Ltd.

SICK CM18-12NPP-EC1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.35
  • Operation Distance: 0.4724
  • Width: 0.7087
High Temperature Capacitive Proximity Sensors - M18
from Locon Sensor Systems, Inc.

SPECIALTY CAPACITY SENSORS. HIGH TEMPERATURE SENSORS. The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact with hot materials. The units are used as fill level detectors in... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0050
  • Operation Distance: 0.0394 to 0.3937
  • Operating Temperature: -22 to 257
Capacitive sensor -- KF5014
from ifm efector inc.

Compact and robust stainless steel housing. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. With PUR cable. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
Capacitive Proximity Sensor -- 875CP-G20C30-R3
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 2-Wire AC Plastic Face/Plastic Barrel, 30mm Diameter:Threaded, Plastic Face, 5mm to 20mm Sensing Distance, Unshielded, N.C. Output, Micro QD (AC) [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: Micro Quick-Disconnect (AC)
  • Operation Distance: 0.1969 to 0.7874
  • Diameter: 1.18
Proximity Sensors -- 1278120 [CM30-16BPP-EC1 from SICK]
from RS Components, Ltd.

SICK CM30-16BPP-EC1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.91
  • Operation Distance: 0.6299
  • Width: 1.18
High Temperature Inductive Proximity Sensors - M30
from Locon Sensor Systems, Inc.

High Temperature Inductive Proximity Sensors. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing sizes including:... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.1000
  • Operation Distance: 0.0787 to 0.7874
  • Operating Temperature: -13 to 482
Capacitive sensor -- KG0008
from ifm efector inc.

With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Output function normally open / normally closed programmable. With terminal chamber that can be rotated by 90 °. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 176
Capacitive Proximity Sensor -- 875CP-N20CN30-A2
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 3-Wire DC Plastic Face/Plastic Barrel, 30mm Diameter:Threaded, Plastic Face, 5mm to 20mm Sensing Distance, Unshielded, N.C., Sink (NPN) Output, PVC Cable [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: PVC Cable (2 Conductors)
  • Operation Distance: 0.1969 to 0.7874
  • Diameter: 1.18
Proximity Sensors -- 1278121 [CM30-25NPP-EW1 from SICK]
from RS Components, Ltd.

SICK CM30-25NPP-EW1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.19
  • Operation Distance: 0.9843
  • Width: 1.18
Miniature Cylindrical Capacitive Proximity Sensors - LCA Series
from Locon Sensor Systems, Inc.

Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING. Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing sizes from Ø4 to M12. Sensing distances from 1mm to 8mm. [See More]

  • Body Shape: Cylindrical
  • Switching Frequency: 0.1000
  • Operation Distance: 0.0394 to 0.3150
  • Operating Temperature: -22 to 176
Capacitive sensor -- KG0009
from ifm efector inc.

With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 176
Capacitive Proximity Sensor -- 875CP-N20NN30-D4
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 3-Wire DC Plastic Face/Plastic Barrel, 30mm Diameter:Threaded, Plastic Face, 5mm to 20mm Sensing Distance, Unshielded, N.O., Sink (NPN) Output, Micro QD (DC) [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: Micro Quick-Disconnect (DC)
  • Operation Distance: 0.1969 to 0.7874
  • Diameter: 1.18
Proximity Sensors -- 1278122 [CM30-25NPP-EC1 from SICK]
from RS Components, Ltd.

SICK CM30-25NPP-EC1 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.91
  • Operation Distance: 0.9843
  • Width: 1.18
Capacitive sensor -- KG0016
from ifm efector inc.

Easy setting of the sensing range via potentiometer. With combined AC/DC output stage. Output function normally open / normally closed programmable. Two-wire technology. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0100
  • Operation Distance: 0.1575 to 0.9449
  • Operating Temperature: -13 to 176
Capacitive Proximity Sensor -- 875CP-NM30CN34-D4
from Allen-Bradley / Rockwell Automation

Proximity Sensor, 3-Wire DC Plastic Face/Plastic Barrel, 34mm Diameter, Plastic Face, 7mm to 30mm Sensing Distance, Unshielded, N.C., Sink (NPN) Output, Micro QD (DC) [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: Micro Quick-Disconnect (DC)
  • Operation Distance: 0.2756 to 1.18
  • Diameter: 1.34
Proximity Sensors -- 1444446 [KG5311 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic KG5311 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.64
  • Operation Distance: 0.3937
Capacitive sensor -- KG3500
from ifm efector inc.

With combined AC/DC output stage. Two-wire technology. Easy setting of the sensing range via potentiometer. Output function normally open / normally closed programmable. With terminal chamber that can be rotated by 90 °. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1444447 [KG5309 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic KG5309 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.64
  • Operation Distance: 1.18
Capacitive sensor -- KG5057
from ifm efector inc.

Easy setting of the sensing range via potentiometer. High noise immunity. Clearly visible indication of the switching status. With robust M12 connector. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1444449 [KI5309 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic KI5309 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.62
  • Operation Distance: 1.57
Capacitive sensor -- KG5067
from ifm efector inc.

Reliable level detection of conductive media. Easy parameter setting via IO-Link. Automatic detection of the output load PNP/NPN. Output function normally open / normally closed programmable. Clearly visible indication of the switching status via LED ring. Easy parameter setting via IO-Link. From... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0100
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466751
from RS Components, Ltd.

RS PRO CR12CF02DPO [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.05
  • Operation Distance: 0.0787
Capacitive sensor -- KG5300
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466752
from RS Components, Ltd.

RS PRO CR12CF02DPC [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.05
  • Operation Distance: 0.0787
Capacitive sensor -- KG5301
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466753
from RS Components, Ltd.

RS PRO CR12CN04DPO [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.05
  • Operation Distance: 0.1575
Capacitive sensor -- KG5302
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466754
from RS Components, Ltd.

RS PRO CR12CN04DPC [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.05
  • Operation Distance: 0.1575
Capacitive sensor -- KG5303
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466756
from RS Components, Ltd.

RS PRO CR12CN04DPO-E2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.56
  • Operation Distance: 0.1575
Capacitive sensor -- KG5304
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 0.3543
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466757
from RS Components, Ltd.

RS PRO CR18CN08DPR [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.76
  • Operation Distance: 0.3150
Capacitive sensor -- KG5305
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 0.3543
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1466758
from RS Components, Ltd.

RS PRO CR18CF05DPR-E2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.29
  • Operation Distance: 0.1969
Capacitive sensor -- KG5306
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1585063 [KB0025 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic KB0025 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.9
  • Operation Distance: 0.7874
Capacitive sensor -- KG5307
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1799950 [XT218A1FAL2 from Telemecanique Sensors]
from RS Components, Ltd.

Telemecanique Sensors XT218A1FAL2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 3.07
  • Operation Distance: 0.3150
  • Width: 0.9449
Capacitive sensor -- KG5308
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1845578
from RS Components, Ltd.

RS PRO CR12CF02DNO [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.05
  • Operation Distance: 0.0787
Capacitive sensor -- KG5309
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1845579
from RS Components, Ltd.

RS PRO CR12CF02DNO-E2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.56
  • Operation Distance: 0.0787
Capacitive sensor -- KG5310
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 0.3543
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1845580
from RS Components, Ltd.

RS PRO CR12CN04DNO [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.2
  • Operation Distance: 0.1575
Capacitive sensor -- KG5311
from ifm efector inc.

Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 0.3543
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1845581
from RS Components, Ltd.

RS PRO CR12CN04DNO-E2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.72
  • Operation Distance: 0.1575
Capacitive sensor -- KG6000
from ifm efector inc.

Easily adjustable sensing range. With signal display for a perfect switch point. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1845583
from RS Components, Ltd.

RS PRO CR12SCF02DNO-E2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.56
  • Operation Distance: 0.0787
Capacitive sensor -- KG6001
from ifm efector inc.

Easily adjustable sensing range. With signal display for a perfect switch point. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. User-friendly communication and parameterization via IO-Link. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -13 to 176
Proximity Sensors -- 1845585
from RS Components, Ltd.

RS PRO CR12SCF02DPO-E2 [See More]

  • Body Shape: Cylindrical; Other; Barrel
  • Length: 2.56
  • Operation Distance: 0.0787
10mm 2 wires AC capacitive sensor -- CQ20SCF10ATC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Diameter: 0.7874
Proximity Sensors, Capacitive Proximity Switches -- PCA-F42-012
from Comus International

F42 Protruding Plastic Housing. Capacitive Sensor. Style: Circular Shape. Dim: 42x25mm. Output Mode: NO. Connection mode: 2 Wire. Mounting distance: 20mm, unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Output Load: 2-Wire
Tubular Capacitive Proximity Sensor -- E53KAL34A2E
from Eaton Corporation

CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 2 WIRE(S). 20 TO 250 VAC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. SMOOTH BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO OUTPUT CONFIGURATION. 1.38 INCH SENSING DISTANCE. END SENSING... [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.0150
  • Electrical Connection: 2 M CABLE
Capacitive Fill Level Sensor -- CFAK 12 5mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0150
  • Operation Distance: 0.1969
  • Operating Temperature: 32 to 158
Multi-Channel, High Resolution Capacitive Sensor -- CPL230
from Lion Precision

The CPL230 is new precision capacitive displacement sensor system from Lion Precision featuring up to six sensors in a small space. Its performance approaches that of top-of-the-line systems but costs 25% less and is ideal for embedded OEM applications. Engineers and designers who develop equipment... [See More]

  • Body Shape: Cylindrical; Rectangular
  • Operating Temperature: 39.2 to 122
  • Operation Distance: 3.94E-4 to 0.4921
  • Electrical Output: Voltage; Current
Metric Capacitive Sensors -- M12x1 / M18x1
from BERNSTEIN AG

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors. Sensing distance /sensitivity adjustable... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0787 to 0.5315
  • Electrical Output: Switched / Alarm
Capacitive Proximity Sensor -- CA12CLC0
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey polyester housing with 2... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0150
  • Operation Distance: 0.0197 to 0.3150
  • Operating Temperature: -4 to 185
E53 Threaded Body Capacitive Sensor -- E53KAL18A2
from Eaton Corporation - Sensors

Self-Contained Capacitive Proximity Sensors. Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0150
  • Operation Distance: 0.3100
  • Operating Temperature: -13 to 158
10mm AC 2 wires capacitive sensor -- CR30SCF10ATC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Connection: 2m PVC Cable/M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCA-T30L-002
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: AC NO. Connection mode: 2 wire. Mounting distance: 25mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Output Load: AC Load; 2-Wire
Tubular Capacitive Proximity Sensor -- E53KAL34T110
from Eaton Corporation

CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 3 WIRE(S). 10 TO 35 VDC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. SMOOTH BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO, NPN OUTPUT CONFIGURATION. 0.98 INCH SENSING DISTANCE. END... [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.2500
  • Switch Type: Normally Open
Capacitive High Temperature Sensor -- CFAH 30 15mm
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 50
  • Operation Distance: 0.5906
  • Operating Temperature: -40 to 200
Single Channel, High Resolution Capacitive Sensor -- CPL350
from Lion Precision

Precise, High-Speed Measurements. High Resolution. 0.004% @ 15 kHz typical (as low as 0.70 nanometers). 0.0007% @ 100 Hz typical (as low as 0.08 nanometers). Resolution is Probe/Range dependent, see Probes and Ranges below for specifics. User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15 kHz). [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: 39.2 to 122
  • Operation Distance: 3.94E-4 to 0.4921
  • Electrical Output: Voltage
Metric Capacitive Sensors -- M30x1,5 / M32x1,5
from BERNSTEIN AG

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M30x1,5 / M32x1,5 below. Product advantages: AC and DC version sensors. M32 with programmable output, PNP / NPN... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937 to 1.18
  • Electrical Output: Switched / Alarm
Capacitive Proximity Sensor -- CA18CA
from CARLO GAVAZZI Automation Components

The new generation of CA18CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 0.5906
  • Operating Temperature: -22 to 185
10mm plastic M30 capacitive sensor -- CR30SCF10SBC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable and M12 4-pin connection
Proximity Sensors, Capacitive Proximity Switches -- PCN-T12L-002
from Comus International

M12 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 12mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 4mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Output Load: 3-Wire NPN
Tubular Capacitive Proximity Sensor -- E53KAL34T110E
from Eaton Corporation

CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL. 2 M CABLE CONNECTION TYPE. 3 WIRE(S). 10 TO 35 VDC OPERATING VOLTAGE. NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE. SMOOTH BARREL CONSTRUCTION. -13 TO 158 DEG F OPERATING TEMPERATURE. NO, NPN OUTPUT CONFIGURATION. 1.38 INCH SENSING DISTANCE. END... [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: -13 to 158
  • Switching Frequency: 0.2500
  • Switch Type: Normally Open
Capacitive Proximity, Metal Housing -- CFAM 12 4mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 167
Capacitive Proximity Sensor -- CA18CLC12BPM1
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted in metal or 30 mm non-flush mounted for the M30 version. The switching points can be altered by means of the Teach-in function. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0150
  • Operation Distance: 0.0197 to 1.18
  • Operating Temperature: -4 to 185
10mm plastic M30 capacitive sensor IP67 -- CR30SCF10SBO-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable and M12 4-pin connection
Proximity Sensors, Capacitive Proximity Switches -- PCN-T18L-002
from Comus International

M18 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 18mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 8mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Output Load: 3-Wire NPN
Capacitive Proximity, Metal Housing -- CFAM 18 8mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 167
Capacitive Proximity Sensor -- CA18CLNT
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm non-flush mounted. 2-wire AC output with make (NO) or break (NC) switching. Grey M18 polyester housing with 2 m PVC cable or M12 plug. Ideal for use in level and plastic machinery... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0100
  • Operation Distance: 0.1181 to 0.4724
  • Operating Temperature: -4 to 176
10mm PNP capacitive sensor -- CQ20SCF10DPO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.3937 to 0.7874
  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
Proximity Sensors, Capacitive Proximity Switches -- PCN-T30L-002
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: NPN NO. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Output Load: 3-Wire NPN
Capacitive Proximity, Metal Housing -- CFAM 30 15mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 167
Capacitive Proximity Sensor -- CA18FLF08NA
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2 m cable. Ideal for use in level applications in the chemical, semi-conductor and food & beverage industries. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.3150
  • Operating Temperature: -13 to 176
15mm AC 2 wires capacitive sensor -- CQ32SCF15ATC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Diameter: 0.7874
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-002
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Output Load: 3-Wire PNP
Capacitive Proximity, Metal Housing -- CFBM 20 10mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical
  • Switching Frequency: 50
  • Operation Distance: 0.3937
  • Operating Temperature: -25 to 75
Capacitive Proximity Sensor -- CA18GLF08NA
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2 m PVC cable. Ideal for use in level applications in chemical, semi-conductor and food & beverage industries. Featuring... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.3150
  • Operating Temperature: -13 to 140
15mm capacitive sensor 2 wires -- CR30CN15ATO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Connection: 2m PVC Cable/M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-012
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: 3 wire. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Closed
  • Electrical Output: Switched / Alarm
  • Output Load: 3-Wire PNP
Capacitive Proximity, Plastic Housing -- CFAK 12 0mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0150
  • Operation Distance: 0.0
  • Operating Temperature: 32 to 122
Capacitive Proximity Sensor -- CA18HLN08NA
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Black M18 polypropylene housing with 2 m cable. Ideal for use in level applications in chemical,... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.4724
  • Operating Temperature: -13 to 176
15mm capacitive sensor 2 wires AC -- CR30SCN15ATC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Connection: 2m PVC Cable/M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-022
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 4 wire. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Output Load: 4-Wire PNP
Capacitive Proximity, Plastic Housing -- CFAK 18 15mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 167
Capacitive Proximity Sensor -- CA30CA
from CARLO GAVAZZI Automation Components

The new generation of CA30CA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 1.18
  • Operating Temperature: -22 to 185
15mm NO 2 wires capacitive sensor -- CQ34SCF15ATO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Diameter: 0.7874
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-102
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: Straight Plug-in connector
Capacitive Proximity, Plastic Housing -- CFAK 18 5mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 167
Capacitive Proximity Sensor -- CA30CAN25NAM1
from CARLO GAVAZZI Automation Components

The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH generation TRIPLESHIELDTM feature an increased EMI,... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 1.18
  • Operating Temperature: -22 to 185
15mm NPN plastic capacitive sensor -- CQ32SCF15DNO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.3937 to 0.7874
  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-112
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: Straight Plug-in connector
Capacitive Proximity, Plastic Housing -- CFAK 30 30mm
from Baumer Ltd.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 1.18
  • Operating Temperature: 50 to 158
Capacitive Proximity Sensor -- CA30CLF
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. Grey M 30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0100
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
20mm AC/DC 2 wires capacitive sensor -- CQ34SCN20SBC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable and M12 4-pin connection
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-122
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: Straight Plug-in connector. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: Straight Plug-in connector
Capacitive Proximity Sensor -- CA30CLN12MU10M
from CARLO GAVAZZI Automation Components

Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural sector (detection... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 1.00E-3
  • Operation Distance: 0.1575 to 0.4724
  • Operating Temperature: -4 to 158
20mm distance capcacitive sensor nc -- CQ34SCN20DPC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.3937 to 0.7874
  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-202
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 90 Degree Plug-in connector
Capacitive Proximity Sensor -- CB18CLN12NA
from CARLO GAVAZZI Automation Components

ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]

  • Body Shape: Cylindrical
  • Switching Frequency: 0.0300
  • Operation Distance: 0.1181 to 0.4724
  • Operating Temperature: -13 to 176
AC 2 wires M30 capacitive sensor -- CR30CF10ATO-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Connection: 2m PVC Cable/M12 connector
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-212
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NC. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 90 Degree Plug-in connector
Capacitive Proximity Sensor -- CB18CLN12TOFT
from CARLO GAVAZZI Automation Components

ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical... [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: -13 to 176
  • Operation Distance: 0.1181 to 0.4724
  • Electrical Output: Switched / Alarm
AC/DC 2 wires capacitive sensor -- CR30SCF10SBO
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.7874
  • Electrical Connection: 2m PVC Cable and M12 4-pin connection
Proximity Sensors, Capacitive Proximity Switches -- PCP-T30L-222
from Comus International

M30 Long Housing. Capacitive Sensor. Style: Cylinder Shape. Diameter: 30mm. Output Mode: PNP NO+NC. Connection mode: 90 Degree Plug-in connector. Mounting distance: 15mm,unshielded [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Electrical Connection: 90 Degree Plug-in connector
Capacitive Proximity Sensor -- CB32CLN20QUAX
from CARLO GAVAZZI Automation Components

ATEX approved Capacitive sensor in thermoplastic polyester for mounting in PG 36 screw gland. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agriculture area... [See More]

  • Body Shape: Cylindrical
  • Switching Frequency: 0.0050
  • Operation Distance: 0.1575 to 0.7874
  • Operating Temperature: -4 to 104
capacitive prox sensor -- CR18CN08ATC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The... [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: 2m PVC Cable/M12 connector
  • Operation Distance: 0.1969 to 0.3150
Capacitive Proximity Sensor -- CB32CLN20TO
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical segments:... [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.0787 to 0.7874
  • Electrical Output: Switched / Alarm
capacitive prox sensor -- CR18SCF05ATC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The... [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: 2m PVC Cable/M12 connector
  • Operation Distance: 0.1969 to 0.3150
Capacitive Proximity Sensor -- EC3025NP
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
capacitive prox sensor -- CR18SCF05ATO-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The... [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: 2m PVC Cable/M12 connector
  • Operation Distance: 0.1969 to 0.3150
Capacitive Proximity Sensor -- EC3025PP
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0500
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
capacitive proximity switch -- CR12SCF02DPO
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
Capacitive Proximity Sensor -- EC3025TB
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. Grey M30 polyester housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0100
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
capacitive sensor working principle -- CR12CF02DNO
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
Capacitive Proximity Sensor -- EC30TBS
from CARLO GAVAZZI Automation Components

Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. M30 stainless steel housing with 2 m PVC cable or plug. Ideal for use in level and plastic machinery... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Switching Frequency: 0.0100
  • Operation Distance: 0.0787 to 0.9843
  • Operating Temperature: -13 to 176
capacitive touch sensor -- CR12CN04DPC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
Capacitive Proximity Sensor -- ECH3010
from CARLO GAVAZZI Automation Components

Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the range of -196 °C and +180 °C ambient temperature, e.g. plastic pellet/resin detection in plastic... [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1575 to 0.5906
  • Electrical Output: Switched / Alarm
cylindrical capacitive sensor -- CR12SCN04DNO-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting, SN:2mm... [See More]

  • Body Shape: Cylindrical
  • Electrical Output: Voltage
  • Operation Distance: 0.0787 to 0.1575
  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
Capacitive Proximity Sensor -- VC11RTM2410M
from CARLO GAVAZZI Automation Components

Capacitive sensor in thermoplastic polyester for mounting in a PG 36 screw gland. Available with adjustable sensing distance and with/ without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural area (detection... [See More]

  • Body Shape: Cylindrical; Rectangular
  • Switching Frequency: 1.00E-3
  • Operation Distance: 0.1575 to 0.4724
  • Operating Temperature: -4 to 158
M12 connector capacitive sensor metal -- CR30CN15ATC-E2
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Connection: 2m PVC Cable/M12 connector
Capacitive Proximity Sensors -- CA18EAxxBPxIO
from CARLO GAVAZZI Automation Components

The new generation of CA18EA …IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Materials handling. The 4th Generation of... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Operating Temperature: -22 to 185
  • Operation Distance: 0.0787 to 0.5906
M18 Capacitive sensor -- CR18CF05ATC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The... [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: 2m PVC Cable/M12 connector
  • Operation Distance: 0.1969 to 0.3150
Full-Metal Inductive Sensors -- ICF Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi is excited to announce the launch of the new ICF Full-Metal Inductive Sensors. This new sensor family offers increased uptime due to their durable stainless steel housing and intelligent monitoring capabilities. Applications in harsh environments such as agriculture, food & beverage,... [See More]

  • Body Shape: Cylindrical
  • Operating Temperature: -40 to 185
  • Operation Distance: 0.1575 to 0.8661
M30 capacitive sensor 10mm -- CR30CF10ATC
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or... [See More]

  • Body Shape: Cylindrical
  • Switch Type: Normally Open; Normally Closed
  • Operation Distance: 0.3937 to 0.5906
  • Electrical Connection: 2m PVC Cable/M12 connector
Relay output capacitive sensor -- CQ32SCF15AK
from Shanghai Lanbao Sensing Technology Co., Ltd.

Lanbao CQ32 relay plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid... [See More]

  • Body Shape: Cylindrical
  • Electrical Connection: 2m PVC Cable
  • Operation Distance: 0.5906
  • Diameter: 1.26