1 1/4" Eye Nuts

2 Results
Eye Nut UNC Thread RM 1-1/4"-7 -- 7982594
from RUD Chain, Inc.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]

  • Inch: 1 1/4"
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Steel
Eye Nut - Non Metric -- 035 0125PL
from PHD Manufacturing, Inc.

WELDLESS TYPE. FORGED STEEL MATERIAL. 1-1/4 INCH NOMINAL DIAMETER. FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD. 1-1/4 INCH THICKNESS. 1-1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. 8000 LB AT 650 DEG F, 7140 LB AT 750 DEG F LOAD RATING. 2-1/2... [See More]

  • Inch: 1 1/4"
  • Finish: Plain Finish
  • Material: Steel
  • Units: Inch