Steel Eye Nuts

9 Results
Eyenuts WLL ton 0.3 -- 421100030160
from Certex UK

Certification: As standard; EC Declaration of Conformity [See More]

  • Material: Steel; High tensile steel
  • Maximum Load: 0.3307
  • Rating: Load Rated
  • Weight: 0.5513
Eye Nuts -- 18900
from Jergens, Inc.

Jergens Eye Nuts are for use in vertical pull only. Material: C1030 Forge. ASTM A105 [See More]

  • Material: Steel; C1030 Forge
  • Weight: 0.2200
  • Rating: Load Rated
Eye Nut - Non Metric -- 0350037PL
from Pentair, Inc.

. FORGED CARBON STEEL MATERIAL. 3/8 INCH NOMINAL DIAMETER. 1200 LOAD RATING IN LB. FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. 1200 LB LOAD RATING. 1 INCH BAIL SIZE. ERICO[R]... [See More]

  • Material: Steel
  • Eye Shape: Round
  • Rating: Load Rated
  • Units: Inch
Eye Nut -- EN-1 [EN-1 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1 [See More]

  • Material: Steel; Carbon Steel
  • Eye Shape: Round
  • Rating: Load Rated
  • Units: Inch
Eye Nut Metric Fine Thread RM M14x1,5 -- 7902750
from RUD Chain, Inc.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]

  • Material: Steel
  • Eye Shape: Round
  • Rating: Load Rated
  • Units: Metric
Eyenut
from TFC Ltd.

Dimensions: Metric. Material: Steel. Finish: Self Colour [See More]

  • Material: Steel
  • Units: Metric
Eye Nut - Non Metric -- 035 0037PL
from PHD Manufacturing, Inc.

WELDLESS TYPE. FORGED STEEL MATERIAL. 3/8 INCH NOMINAL DIAMETER. FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD. 11/16 INCH THICKNESS. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. 610 LB AT 650 DEG F, 540 LB AT 750 DEG F LOAD RATING. 1-1/2 INCH... [See More]

  • Material: Steel
  • Units: Inch
  • Finish: Plain Finish
  • Inch: 3/8"
Eye Nut -- WEB-10 [WEB-10 from G.L. Huyett]
from Reid Supply

Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-10 [See More]

  • Material: Steel; Carbon Steel
  • Eye Shape: Round
  • Rating: Load Rated
  • Finish: Zinc Plated; Self-Colored Zinc-Plated
Star Point VRM-M10 -- 7990311
from RUD Chain, Inc.

Star shaped design. A clear distinction from the DIN 582 eye nut. Color : A striking fluorescent pink powder coating. Identification : Clear WLL indication for the most unfavorable load direction F (not permissible for DIN 582). For further details refer to the product information sheet. [See More]

  • Material: Steel
  • Eye Shape: Round
  • Rating: Load Rated
  • Units: Metric