M20 Eye Nuts

2 Results
Eye Nut Metric RM-M20 -- 55343
from RUD Chain, Inc.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts;. An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]

  • Metric: M20
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Steel
Star Point VRM-M20 -- 7990315
from RUD Chain, Inc.

Star shaped design. A clear distinction from the DIN 582 eye nut. Color : A striking fluorescent pink powder coating. Identification : Clear WLL indication for the most unfavorable load direction F (not permissible for DIN 582). For further details refer to the product information sheet. [See More]

  • Metric: M20
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Steel