1/4" Eye Nuts
from PHD Manufacturing, Inc.
MALLEABLE IRON MATERIAL. 1/4 INCH NOMINAL DIAMETER. 240 LOAD RATING IN LB. FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 240 LB LOAD RATING. WEIGHT 0.08 LB. FINISH/COATING PLAIN FINISH. LOAD RATING... [See More]
- Inch: 1/4"
- Finish: Plain Finish
- Material: Malleable Iron
- Units: Inch
from Pentair, Inc.
. MALLEABLE IRON MATERIAL. 1/4 INCH NOMINAL DIAMETER. 230 LOAD RATING IN LB. FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 230 LB LOAD RATING. 5/16 INCH BAIL SIZE. ERICOI. BRAND. OVERALL HEIGHT... [See More]
- Inch: 1/4"
- Eye Shape: Round
- Rating: Load Rated
- Material: Malleable Iron
from RUD Chain, Inc.
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]
- Inch: 1/4"
- Eye Shape: Round
- Rating: Load Rated
- Material: Steel