1" Eye Nuts
from RUD Chain, Inc.
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]
- Inch: 1"
- Eye Shape: Round
- Rating: Load Rated
- Material: Steel
from PHD Manufacturing, Inc.
WELDLESS TYPE. FORGED STEEL MATERIAL. 1 INCH NOMINAL DIAMETER. FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD. 1 INCH THICKNESS. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. 4960 LB AT 650 DEG F, 4420 LB AT 750 DEG F LOAD RATING. 2 INCH BAIL SIZE. [See More]
- Inch: 1"
- Finish: Plain Finish
- Material: Steel
- Units: Inch
from Reid Supply
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-6 [See More]
- Inch: 1"
- Eye Shape: Round
- Rating: Load Rated
- Material: Steel; Carbon Steel