7/8" Eye Nuts

6 Results
Eye Nut - Non Metric -- 0350087PL
from Pentair, Inc.

. FORGED CARBON STEEL MATERIAL. 7/8 INCH NOMINAL DIAMETER. 7500 LOAD RATING IN LB. FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. 7500 LB LOAD RATING. 2 INCH BAIL SIZE. ERICO[R]... [See More]

  • Inch: 7/8"
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Steel
Eye Nut -- EN-5 [EN-5 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-5 [See More]

  • Inch: 7/8"
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Steel; Carbon Steel
Eye Nut UNC Thread RM 7/8"-9 -- 7101107
from RUD Chain, Inc.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]

  • Inch: 7/8"
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Steel
Eye Nut - Non Metric -- 030 0087EG
from PHD Manufacturing, Inc.

MALLEABLE IRON MATERIAL. 7/8 INCH NOMINAL DIAMETER. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. WEIGHT 0.32 LB. WARRANTY 1 YEAR. FINISH/COATING ZINC ELECTROPLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. 30 MODEL [See More]

  • Inch: 7/8"
  • Finish: Zinc Plated
  • Material: Malleable Iron
  • Units: Inch
Eye Nut - Non Metric -- 0470087PL
from Pentair, Inc.

. MALLEABLE IRON MATERIAL. 7/8 INCH NOMINAL DIAMETER. 2200 LOAD RATING IN LB. FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. 2200 LB LOAD RATING. 5/8 INCH BAIL SIZE. ERICOI. BRAND. OVERALL... [See More]

  • Inch: 7/8"
  • Eye Shape: Round
  • Rating: Load Rated
  • Material: Malleable Iron
Eye Nut - Non Metric -- 030 0087PL
from PHD Manufacturing, Inc.

MALLEABLE IRON MATERIAL. 7/8 INCH NOMINAL DIAMETER. 2300 LOAD RATING IN LB. FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. 2300 LB LOAD RATING. WEIGHT 0.32 LB. FINISH/COATING PLAIN FINISH. LOAD... [See More]

  • Inch: 7/8"
  • Finish: Plain Finish
  • Material: Malleable Iron
  • Units: Inch