M36 Eye Nuts
2 Results
Eye Nut -- WEB-16 [WEB-16 from J. W. Winco, Inc.]
from Reid Supply
from Reid Supply
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-16 [See More]
- Metric: M36
- Eye Shape: Round
- Rating: Load Rated
- Material: Steel; Carbon Steel
Eye Nut Metric RM-M36 -- 53093
from RUD Chain, Inc.
from RUD Chain, Inc.
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts;. An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]
- Metric: M36
- Eye Shape: Round
- Rating: Load Rated
- Material: Steel