Round Eye Nuts
from Pentair, Inc.
. FORGED CARBON STEEL MATERIAL. 3/8 INCH NOMINAL DIAMETER. 1200 LOAD RATING IN LB. FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. 1200 LB LOAD RATING. 1 INCH BAIL SIZE. ERICO[R]... [See More]
- Eye Shape: Round
- Material: Steel
- Rating: Load Rated
- Units: Inch
from RUD Chain, Inc.
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8. Colored red, the identification color of quality class 8. Identification : Clear WLL indication for the most unfavorable load direction F2 (not... [See More]
- Eye Shape: Round
- Material: Steel
- Rating: Load Rated
- Units: Metric
from Reid Supply
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1 [See More]
- Eye Shape: Round
- Material: Steel; Carbon Steel
- Rating: Load Rated
- Units: Inch
from Pentair, Inc.
. MALLEABLE IRON MATERIAL. 1/4 INCH NOMINAL DIAMETER. 230 LOAD RATING IN LB. FEDERAL SPECIFICATION WW-H-171 TYPE 16, ANSI/MSS-SP-58 TYPE 16 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 230 LB LOAD RATING. 5/16 INCH BAIL SIZE. ERICOI. BRAND. OVERALL HEIGHT... [See More]
- Eye Shape: Round
- Material: Malleable Iron
- Rating: Load Rated
- Finish: Plain
from RUD Chain, Inc.
Star shaped design. A clear distinction from the DIN 582 eye nut. Color : A striking fluorescent pink powder coating. Identification : Clear WLL indication for the most unfavorable load direction F (not permissible for DIN 582). For further details refer to the product information sheet. [See More]
- Eye Shape: Round
- Material: Steel
- Rating: Load Rated
- Units: Metric
from Reid Supply
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1SS [See More]
- Eye Shape: Round
- Material: Stainless Steel; Stainless Steel
- Rating: Load Rated
- Units: Inch
from Pentair, Inc.
". 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. M-CO[R], ERISTRUT[T] BRAND. WEIGHT 24 LB PER 100 PIECES. PACKAGING QUANTITY 50 PER BOX. FINISH/COATING ELECTROGALVANIZED ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. SWFF MODEL. " [See More]
- Eye Shape: Round
- Units: Inch
- Finish: Galvanized; Zinc Plated
- Inch: 3/8"
from Reid Supply
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-10 [See More]
- Eye Shape: Round
- Material: Steel; Carbon Steel
- Rating: Load Rated
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Pentair, Inc.
". 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. M-CO[R], ERISTRUT[T] BRAND. WEIGHT 27 LB PER 100 PIECES. PACKAGING QUANTITY 50 PER BOX. FINISH/COATING ELECTROGALVANIZED ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. SWMF MODEL. " [See More]
- Eye Shape: Round
- Units: Inch
- Finish: Galvanized; Zinc Plated
- Inch: 3/8"